EN
  • EN
  • DE

SBR20M45D1Q-13

Part No SBR20M45D1Q-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 45V 20A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features Diode Super Barrier 45 V 20A Surface Mount TO-252-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252-3
Family Name SBR20
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893672-SBR20M45D1Q-13
Ultra Librarian 3D Model Ultra Librarian SBR20M45D1Q-13 CAD Model

Description

Introducing the SBR20M45D1Q-13 from Diodes Incorporated

The SBR20M45D1Q-13 is a state-of-the-art rectifier product designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is part of the Super Barrier Rectifier (SBR) series, which is known for its superior performance in power efficiency and thermal management. The SBR20M45D1Q-13 is specifically engineered to meet the rigorous demands of high-efficiency power supply applications.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances power efficiency, reducing power loss and improving overall system performance.
  • High Surge Capability: With its robust surge capability, the SBR20M45D1Q-13 can handle high transient currents, ensuring reliability and stability in challenging conditions.
  • PowerDI™5 Package: Encased in the compact and thermally efficient PowerDI™5 package, this rectifier offers an excellent power density factor and is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this product is lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for hazardous substances.

Applications

The SBR20M45D1Q-13 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Adapters and chargers
  • Lighting applications
  • Reverse polarity protection
  • Freewheeling diodes

Technical Specifications

The device features a continuous forward current of 20A, a 45V reverse voltage, and a maximum junction temperature of 150°C. Its fast switching speed and low leakage current make it an excellent choice for high-frequency applications. Additionally, the SBR20M45D1Q-13 is capable of withstanding high temperature and voltage variations, ensuring a long operational life and consistent performance.

With its combination of efficiency, reliability, and compact design, the SBR20M45D1Q-13 from Diodes Incorporated is an ideal choice for engineers and designers looking to enhance their power management solutions. Its advanced features and robust construction make it a valuable component in any high-performance power conversion system.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8940 $58.1100
160+ $0.7336 $117.3760
245+ $0.7107 $174.1215
340+ $0.6877 $233.8180
435+ $0.6648 $289.1880
585+ $0.5960 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess