EN
  • EN
  • DE

SBR1U200P1-7

Part No SBR1U200P1-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Super Barrier Rectifier 200V 1A 25ns 2-Pin PowerDI 123 T/R / DIODE SBR 200V 1A POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 820mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 50μA @ 200V
Mounting SMD (SMT)
Case / Package PowerDI 123
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1094591-SBR1U200P1-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SBR1U200P1
Introduction Date August 03, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SBR1U200P1-7 CAD Model

Description

The SBR1U200P1-7 is a state-of-the-art rectifier component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This Super Barrier Rectifier (SBR) is engineered to deliver high performance and reliability for a variety of applications, making it an ideal choice for designers looking to enhance the efficiency of their electronic circuits.

Key Features

  • Low Forward Voltage Drop: The SBR1U200P1-7 is designed to have a very low forward voltage drop, which significantly reduces power losses and improves efficiency in operation.
  • High Surge Capability: With its robust surge capability, this component can withstand high surge currents, providing excellent reliability and performance stability under extreme conditions.
  • Power Pack 5 (PP5) Package: The device comes in a small and compact Power Pack 5 (PP5) package, which is ideal for space-constrained applications.
  • RoHS Compliant: The SBR1U200P1-7 meets the requirements of the RoHS directive, making it suitable for use in environmentally sensitive applications.
  • High-Temperature Operation: Capable of operating at high temperatures, this SBR ensures consistent performance even in thermally challenging environments.

Applications

The versatility of the SBR1U200P1-7 makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Power supplies
  • LED lighting
  • Automotive applications
  • Freewheeling diodes
  • Reverse battery protection

Technical Specifications

The SBR1U200P1-7 boasts impressive technical specifications that ensure optimal performance:

  • Maximum repetitive peak reverse voltage: 200V
  • Average rectified forward current: 1A
  • Non-repetitive peak forward surge current: 40A
  • Operating junction temperature range: -55°C to +150°C
  • Low profile package height: less than 1.1mm

Conclusion

Overall, the SBR1U200P1-7 from Diodes Incorporated represents a perfect blend of efficiency, reliability, and compactness. It is designed to meet the demanding requirements of modern electronic devices and is a testament to Diodes Incorporated's commitment to providing high-performance semiconductor solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0900 $50.4000
1,355+ $0.0739 $100.1345
2,095+ $0.0716 $150.0020
2,890+ $0.0693 $200.2770
3,740+ $0.0669 $250.2060
5,000+ $0.0600 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,570 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess