EN
  • EN
  • DE

SBR10U45SP5Q-13

Part No SBR10U45SP5Q-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 45V 10A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 47 Weeks
Features Diode Super Barrier 45 V 10A Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name SBR10
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR10U45SP5Q-13DITR, SBR10U45SP5Q-13DIDKR, SBR10U45SP5Q-13DICT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893657-SBR10U45SP5Q-13
Ultra Librarian 3D Model Ultra Librarian SBR10U45SP5Q-13 CAD Model

Description

Overview of SBR10U45SP5Q-13

The SBR10U45SP5Q-13 is a state-of-the-art Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This component is engineered to meet the rigorous demands of high-efficiency power supply applications where low forward voltage drop and high surge current capability are essential.

Key Features

  • High Performance: The SBR10U45SP5Q-13 offers a low forward voltage drop, which translates to reduced power loss and improved efficiency in operation. This is particularly beneficial in applications where energy conservation is crucial.
  • Surge Capability: It is capable of handling high surge currents, making it robust against transient events and suitable for applications that experience frequent power surges.
  • PowerPak® SO-8 Package: The device comes in a PowerPak® SO-8 package, which is known for its compact footprint and low profile, allowing for high-density PCB layouts and space-saving designs.
  • Temperature Range: With an operating junction temperature range from -55°C to +150°C, the SBR10U45SP5Q-13 is designed to perform reliably in a wide range of environmental conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and compliant with the RoHS directive, making it suitable for use in green applications and in regions with strict environmental regulations.

Applications

The SBR10U45SP5Q-13 is ideal for a variety of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Applications

Conclusion

With its outstanding performance characteristics and robust design, the SBR10U45SP5Q-13 from Diodes Incorporated is a versatile and reliable choice for engineers looking to enhance the efficiency and durability of their power supply designs. Its compliance with environmental standards also ensures that it meets the requirements for sustainable product design, making it a forward-thinking choice for modern electronic applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6567 $52.5360
190+ $0.5388 $102.3720
290+ $0.5220 $151.3800
400+ $0.5052 $202.0800
515+ $0.4883 $251.4745
690+ $0.4378 $302.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess