EN
  • EN
  • DE
  • IT

SBR10A45SP5-13

Part No SBR10A45SP5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SUPER BARRIER RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series SBR
Packaging Reel - TR
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) @ If 530mV @ 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 400μA @ 45V
Mounting SMD
Package PowerDI 5
Manufacturer Package PowerDI 5
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 1246646-SBR10A45SP5-13
Manufacturer Homepage www.diodes.com
Family Name SBR10A45SP5
Introduction Date April 15, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR10A45SP5-13 CAD Model

Description

Product Overview: SBR10A45SP5-13

The SBR10A45SP5-13 is a cutting-edge Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to provide superior performance in power management applications. This rectifier is a perfect choice for high-efficiency power supply designs, offering a blend of low forward voltage drop and high surge current capability.

The device features a 45V reverse voltage and a 10A average rectified forward current, making it suitable for a wide range of applications including flat-panel television sets, LED lighting, and battery charging systems. Its power dissipation is optimized to maximize reliability and longevity, ensuring that the SBR10A45SP5-13 can withstand the rigorous demands of continuous operation.

With its 5μs reverse recovery time, the SBR10A45SP5-13 provides excellent switching performance, which is crucial for reducing losses in high-frequency power circuits. This feature, combined with its low thermal resistance, allows for better thermal management and contributes to the overall efficiency of the system.

The SBR10A45SP5-13 is packaged in a TO-277A (SMPC) package, which is known for its compact footprint and low profile. This package is not only space-efficient but also provides excellent power density, making it an ideal choice for compact power supplies where space is at a premium.

Safety and reliability are paramount for Diodes Incorporated, and the SBR10A45SP5-13 is no exception. It is RoHS compliant and halogen-free, adhering to the latest environmental standards and regulations. Furthermore, the device is characterized by its robust construction, which includes a guard ring for enhanced ruggedness and long-term reliability.

In summary, the SBR10A45SP5-13 from Diodes Incorporated is a versatile and robust rectifier that offers superior performance for a variety of power conversion applications. Its low forward voltage drop, high surge capacity, and fast switching speeds make it an efficient and reliable choice for designers looking to improve power density and efficiency in their products.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9555 $52.5525
130+ $0.7840 $101.9200
200+ $0.7595 $151.9000
275+ $0.7350 $202.1250
355+ $0.7105 $252.2275
475+ $0.6370 $302.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,435 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess