EN
  • EN
  • DE
  • IT

SB580-T

Part No SB580-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 5.0A SCHOTTKY BARRIER RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 80V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) @ If 800mV @ 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 80V
Mounting Style Through Hole
Package DO-201AD, Axial
Manufacturer Package DO-201AD
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 1246510-SB580-T
Manufacturer Homepage www.diodes.com
Family Name SB580
Introduction Date May 23, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB580-T CAD Model

Description

The SB580-T is a high-performance Schottky Barrier Rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is engineered to offer superior efficiency for high-frequency applications and is packaged in a compact DO-201AD package, making it suitable for a wide range of electronic devices.

Key Features

  • Low Forward Voltage Drop: The SB580-T boasts a low forward voltage drop, which enhances power efficiency by minimizing power loss during the rectification process. This feature makes it ideal for use in power supply applications where energy conservation is critical.
  • High Current Capability: With a high forward surge current capability, the SB580-T can handle high levels of current without performance degradation, ensuring reliability and longevity in demanding situations.
  • High Frequency Operation: Its fast switching speed allows the SB580-T to operate effectively at high frequencies, which is essential for modern switching power supplies and other high-speed circuit designs.
  • Thermal Performance: The device is designed to maintain its performance over a wide temperature range, making it suitable for various operating conditions.

Applications

The SB580-T is versatile and can be used in numerous applications, including:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection devices
  • High-frequency inverters
  • Automotive applications

Product Specifications

Parameter Value Package Type DO-201AD Peak Repetitive Reverse Voltage 80V Average Rectified Output Current 5A Forward Voltage Drop 0.55V @ 3A Operating Temperature Range -65°C to +125°C

With its robust design and reliable performance, the SB580-T from Diodes Incorporated is an excellent choice for engineers and designers looking for a high-quality Schottky Barrier Rectifier for their electronic projects.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0095 $50.4750
125+ $0.8284 $103.5500
190+ $0.8025 $152.4750
260+ $0.7766 $201.9160
335+ $0.7507 $251.4845
450+ $0.6730 $302.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess