The QSBT40-7 KST from Diodes Incorporated is a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high current capability. This component is part of Diodes Incorporated's extensive range of semiconductor products, known for their reliability and efficiency.
Key Features
- Low Forward Voltage Drop: The device features a very low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
- High Current Capability: With its robust design, the QSBT40-7 KST can handle high current loads, making it suitable for power-intensive applications.
- Power Dissipation: The device is capable of dissipating power effectively, ensuring stable performance even under high power conditions.
- Lead-Free Finish: It is RoHS compliant with a lead-free finish, making it suitable for use in environmentally sensitive applications.
- Surface Mount Package: The component comes in a compact surface mount package, facilitating easy integration into various circuit designs.
Applications
The QSBT40-7 KST is ideal for a wide range of applications where efficient power conversion is critical. Some of the common applications include:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
Technical Specifications
| Parameter |
Value |
| Package |
SOT-23 |
| Maximum Repetitive Reverse Voltage (VRRM) |
40V |
| Average Rectified Forward Current (IO) |
1A |
| Peak Forward Surge Current (IFSM) |
30A |
| Operating Junction Temperature Range |
-55°C to +150°C |
With its combination of low forward voltage drop, high current capability, and compact form factor, the QSBT40-7 KST from Diodes Incorporated is an excellent choice for designers looking to optimize their power management systems.