Product Overview: PT7M7811MTBEX by Diodes Incorporated
The PT7M7811MTBEX is a high-performance, micropower voltage supervisor designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This particular device is engineered to maintain system integrity by monitoring the power supply voltage of digital systems. It is an essential component for applications where reliable operation is critical under variable voltage conditions.
Key Features
- Voltage Monitoring: The PT7M7811MTBEX provides precise voltage monitoring to ensure that the system operates within safe voltage levels, which is vital for preventing data corruption and hardware damage.
- Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, making it an ideal choice for battery-operated devices.
- Reset Output: It offers an active-low reset output which asserts a reset signal whenever the monitored voltage drops below the factory-programmed threshold, ensuring a system reset and proper startup.
- High Accuracy: The device features a high threshold accuracy which is crucial for reliable monitoring and system protection.
- Compact Package: Available in a small 5-pin SOT23 package, the PT7M7811MTBEX is suitable for space-constrained applications.
Applications
The PT7M7811MTBEX is versatile and can be used in various applications that require voltage supervision. It is particularly well-suited for:
- Portable and battery-powered equipment
- Microprocessor/microcontroller systems
- Industrial equipment
- Medical devices
- Automotive systems
- Consumer electronics
Technical Specifications
The device operates over a wide voltage range and has the following technical specifications:
- Supply Voltage Range: 1.0V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package: SOT23-5
The PT7M7811MTBEX is a testament to Diodes Incorporated's commitment to providing innovative, high-quality products for the electronics industry. Its combination of features makes it a reliable and efficient solution for voltage supervision needs.