EN
  • EN
  • DE

PT7M6429CHTA5EX

Part No PT7M6429CHTA5EX
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description Ultra-low power Voltage detector and Microprocessing Supervisory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Voltages Monitored 1
Reset Active High
Reset Timeout 120 ms
RoHS Compliant
Threshold Voltage 2.9 V
Type Simple Reset/Power-On Reset
Win Source Part Number 1086275-PT7M6429CHTA5EX
Categories PMIC - Supervisors
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PT7M6429CHTA5EX CAD Model

Description

The PT7M6429CHTA5EX from Diodes Incorporated is a highly integrated circuit designed for the precise management of power within electronic systems. This component is part of Diodes Incorporated's extensive portfolio of power management solutions, known for their reliability and performance in a wide range of applications.

Key Features

  • Voltage Regulation: The PT7M6429CHTA5EX offers excellent voltage regulation capabilities, ensuring stable operation of the device it powers even under varying load conditions.
  • Power Efficiency: Designed with power efficiency in mind, this component minimizes energy loss, making it suitable for battery-powered devices where power conservation is critical.
  • Low Dropout: It features a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is very close to the output voltage.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, thereby enhancing its longevity and reliability.
  • Small Footprint: The PT7M6429CHTA5EX comes in a compact package, making it an ideal choice for space-constrained applications.

Applications

This power management IC is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics
  • Telecommunications equipment
  • Computing devices
  • Industrial systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PT7M6429CHTA5EX is manufactured with stringent quality control processes and is designed to meet the rigorous demands of the electronics industry. Users can trust in the product's performance and durability for their critical power management needs.

For detailed specifications and application notes, customers are encouraged to review the official datasheets and product documentation available from Diodes Incorporated. The PT7M6429CHTA5EX is a testament to the company's dedication to providing advanced power management solutions that help innovate and enhance electronic systems across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess