The PT7M6122CLTA3EX from Diodes Incorporated is a high-precision voltage supervisor designed to ensure the reliable operation of microprocessors and other voltage-sensitive devices. It is a critical component for systems that require a stable and secure power supply, particularly in the event of power-up, power-down, or brown-out conditions.
Key Features
- Voltage Threshold Accuracy: The device boasts a ±1.5% threshold accuracy, providing precise monitoring and control of the supply voltage.
- Low Power Consumption: With its ultra-low power consumption, the PT7M6122CLTA3EX is ideal for battery-powered applications where power efficiency is paramount.
- Manual Reset Input: The inclusion of a manual reset input allows for system resets to be triggered with an external signal, providing additional control to the user.
- Watchdog Timer: An integrated watchdog timer ensures that systems hang-ups and software failures are promptly detected and addressed.
- Operating Temperature Range: This device operates reliably over a wide temperature range, making it suitable for various industrial and automotive applications.
Applications
The PT7M6122CLTA3EX is versatile and can be used in a variety of applications, including:
- Microprocessor, microcontroller, or FPGA systems
- Portable and battery-powered equipment
- Industrial control systems
- Automotive electronics
- Telecommunications infrastructure
Product Specifications
The PT7M6122CLTA3EX voltage supervisor comes in a compact, surface-mount package and is characterized by the following specifications:
- Package Type: SOT-23
- Output Type: Active Low, Open Drain
- Number of Inputs: 1
- Supply Voltage: 1.2 V to 5.5 V
- Reset Timeout: Adjustable via external capacitor
With its robust feature set and Diodes Incorporated's reputation for quality, the PT7M6122CLTA3EX is an excellent choice for any system requiring precise voltage supervision to maintain operational integrity and stability.