The PT7M3808G18TAEX is a cutting-edge voltage supervisor component manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is designed to enhance system reliability by monitoring power supplies in digital systems, ensuring that the voltages remain within specified limits.
Key Features
- Precision Monitoring: The PT7M3808G18TAEX offers precise voltage monitoring capabilities, ensuring that the system operates within safe voltage thresholds.
- Low Power Consumption: This device is engineered for low power consumption, making it ideal for power-sensitive applications.
- Adjustable Thresholds: It features adjustable voltage threshold options, allowing for flexibility and customization to meet specific design requirements.
- Compact Package: The component is available in a compact, surface-mount package that is suitable for space-constrained applications.
Applications
The PT7M3808G18TAEX is versatile and can be used in a variety of applications, such as:
- Microprocessor/microcontroller systems
- Portable/battery-powered equipment
- Industrial control systems
- Automotive electronics
- Telecommunication systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
1.0V to 5.5V |
| Threshold Voltage |
1.8V (adjustable) |
| Output Type |
Active Low, Open Drain |
| Operating Temperature |
-40°C to +85°C |
| Package |
SOT-23 |
The PT7M3808G18TAEX from Diodes Incorporated represents a reliable solution for voltage supervision requirements in high-performance electronic systems. Its precision, low power consumption, and flexible threshold adjustments make it an invaluable component for ensuring the stability and functionality of a wide range of electronic devices.