EN
  • EN
  • DE

PS8A0132SWEX

Part No PS8A0132SWEX
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description CERAMIC HEATING CONTROLLER / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number PS8A0132
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930879-PS8A0132SWEX
Ultra Librarian 3D Model Ultra Librarian PS8A0132SWEX CAD Model

Description

Introducing the PS8A0132SWEX from Diodes Incorporated

The PS8A0132SWEX is a high-performance, precision component designed by Diodes Incorporated to meet the rigorous demands of modern electronic applications. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance the functionality and efficiency of electronic systems.

The PS8A0132SWEX stands out for its exceptional quality and reliability. It is crafted with the utmost attention to detail, ensuring that it performs consistently across various conditions. This component is ideally suited for use in power management circuits, offering superior performance that professionals in the field have come to expect from Diodes Incorporated.

Key Features of the PS8A0132SWEX:

  • High Precision: Engineered for accuracy, the PS8A0132SWEX delivers precise results, making it an essential part of any circuit where exact measurements are crucial.
  • Durability: Built with robust materials, it is designed to withstand the test of time, ensuring long-term stability and reliability in your applications.
  • Efficiency: This component is optimized for low power consumption, which helps to reduce the overall energy usage of the system it is integrated into, thereby contributing to eco-friendly designs.
  • Versatility: The PS8A0132SWEX is versatile and can be used in a wide array of devices, ranging from consumer electronics to industrial equipment, making it a highly adaptable solution for various technological needs.

Applications for the PS8A0132SWEX include, but are not limited to:

  • Power supply control
  • Battery management systems
  • Energy-efficient device components
  • Automated system monitoring

Diodes Incorporated ensures that the PS8A0132SWEX is manufactured with adherence to strict industry standards, offering customers a product that is not only high-performing but also compliant with regulatory requirements. With its combination of precision, durability, and efficiency, the PS8A0132SWEX is an excellent choice for professionals seeking a reliable component that can deliver optimal performance in their electronic designs.

For detailed specifications, application notes, and further information on how the PS8A0132SWEX can be integrated into your projects, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess