EN
  • EN
  • DE

PI7C9X2G304SVAFDEEX

Part No PI7C9X2G304SVAFDEEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14)
Manufacturer Diodes Incorporated
Series ExtremeLo™
Package Reel - TR
Mounting Surface Mount
Package 128-LQFP
Case / Package 128-LQFP (14x14)
Family Name PI7C9
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI7C9X2G304SVAFDEEXDICT, PI7C9X2G304SVAFDEEXDITR, PI7C9X2G304SVAFDEEXDIDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889291-PI7C9X2G304SVAFDEEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G304SVAFDEEX CAD Model

Description

The PI7C9X2G304SVAFDEEX is a state-of-the-art PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is tailored to meet the needs of high-performance computing, data center, and networking applications.

Key Features:

  • PCIe Compliance: Fully compliant with PCI Express Base Specification Revision 3.0, this switch is designed to support data transfer rates up to 8GT/s per lane, offering high-speed connectivity and communication within a system.
  • Port Configuration: It features a flexible port configuration with 4-lane, 8-lane, and 16-lane options, providing versatility for various design requirements and enabling efficient use of PCIe resources.
  • Advanced Switching Capabilities: The PI7C9X2G304SVAFDEEX includes advanced packet switching capabilities, which allow for efficient data traffic management and reduced latency, enhancing overall system performance.
  • Power Management: It supports advanced power management features, including low-power states, which help reduce power consumption and extend battery life in portable and embedded applications.
  • Error Handling: Robust error handling mechanisms are integrated to ensure reliable operation and data integrity, crucial for mission-critical applications.

Applications:

The switch is ideal for a variety of applications, including:

  • Server and Workstation Systems
  • Storage Systems and RAID Controllers
  • Networking Equipment
  • Embedded Systems
  • Consumer Electronics

Technical Specifications:

The PI7C9X2G304SVAFDEEX is available in a 19x19mm FCBGA package, ensuring a compact footprint for space-constrained applications. It operates over the industrial temperature range and is RoHS compliant, minimizing environmental impact and meeting global regulatory requirements.

For designers and engineers looking to incorporate a high-performance PCIe switch into their systems, the PI7C9X2G304SVAFDEEX from Diodes Incorporated offers an exceptional balance of features, performance, and reliability.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0465 $51.1395
8+ $13.9868 $111.8944
12+ $13.5498 $162.5976
16+ $13.1127 $209.8032
20+ $12.6756 $253.5120
27+ $11.3643 $306.8361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess