EN
  • EN
  • DE

PI7C9X2G303ELBZXEX

Part No PI7C9X2G303ELBZXEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 136AQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Wireless Interface 136-aQFN (8x8)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 136-VFQFN Dual Rows, Exposed Pad
Case / Package 136-aQFN (8x8)
Family Name PI7C9X2
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889289-PI7C9X2G303ELBZXEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G303ELBZXEX CAD Model

Description

The PI7C9X2G303ELBZXEX from Diodes Incorporated is a high-performance, PCIe packet switch designed to meet the demands of modern data-intensive applications. This advanced switch provides an efficient solution for expanding PCIe connections in a variety of systems, enabling increased flexibility and scalability.

Key Features

  • PCI Express Base Specification: The product adheres to the PCIe 3.0 standard, ensuring compatibility with a wide range of devices and systems.
  • Ports: It features a 3-port/3-lane configuration, which can be configured dynamically to suit various system requirements.
  • Data Transfer Rates: With support for high data transfer rates, this switch is capable of handling up to 8 GT/s per lane, facilitating rapid data movement.
  • Low Latency: Designed for minimal internal latency, the PI7C9X2G303ELBZXEX ensures swift data processing and transfer, enhancing overall system performance.
  • Energy Efficiency: Incorporating power management features, the device operates with reduced power consumption, making it suitable for energy-conscious applications.
  • Form Factor: The product comes in a compact package, allowing for easy integration into various system designs without occupying excessive space.

Applications

The PI7C9X2G303ELBZXEX is ideal for a range of applications, including:

  • Data centers and servers
  • Embedded systems
  • Networking equipment
  • Storage devices
  • High-performance computing platforms

Product Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The PI7C9X2G303ELBZXEX has been rigorously tested to ensure reliability and performance. Customers can also rely on Diodes Incorporated's comprehensive technical support for assistance during product integration and deployment.

For designers and engineers looking to enhance their systems with advanced PCIe capabilities, the PI7C9X2G303ELBZXEX offers a versatile and reliable solution that combines performance with power efficiency.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4938 $55.4814
7+ $15.1744 $106.2208
11+ $14.7002 $161.7022
15+ $14.2260 $213.3900
19+ $13.7518 $261.2842
25+ $12.3292 $308.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess