EN
  • EN
  • DE

PI5USB2546AQZHEX

Part No PI5USB2546AQZHEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB SLEEP CHARGE,W-QFN3030-16,T&
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-TQFN (3x3)
Family Name PI5USB2546
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 31-PI5USB2546AQZHEXDKR, 31-PI5USB2546AQZHEXTR, 31-PI5USB2546AQZHEXCT
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930476-PI5USB2546AQZHEX
Ultra Librarian 3D Model Ultra Librarian PI5USB2546AQZHEX CAD Model

Description

Introducing the PI5USB2546AQZHEX from Diodes Incorporated

The PI5USB2546AQZHEX is a state-of-the-art USB charging controller and power switch from Diodes Incorporated, designed to streamline and secure the power management process in a variety of electronic devices. This advanced component is engineered to facilitate the charging of batteries through USB ports with enhanced efficiency and protection.

Key Features

  • Integrated Charging Controller: The device includes a sophisticated charging controller that supports both USB Battery Charging Specification 1.2 and Chinese Telecommunication Industry Standard YD/T 1591-2009, ensuring compatibility with a wide range of devices and charging standards.
  • Automatic Detection: It features automatic detection of USB data line conditions, enabling optimal charging rates for connected devices without the need for manual configuration.
  • High-Voltage Protection: With built-in over-voltage protection (OVP), the PI5USB2546AQZHEX safeguards devices from potential damage due to unexpected power surges.
  • Dual Role Ports: The component can handle dual role ports (DRP), which allows ports to function as either a downstream port (DPS) or an upstream port (UPS), adding versatility to its application.

Efficiency and Safety

The PI5USB2546AQZHEX emphasizes not only on operational efficiency but also on user safety. Its integrated circuits are designed to minimize power loss during operation, ensuring that devices are charged quickly and effectively. The built-in safety features, including over-current, short-circuit, and thermal protection, provide peace of mind by preventing damage to both the charging controller and the connected devices.

Applications

This versatile USB charging controller is ideal for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Gaming Consoles
  • Wearable Technology
  • Power Banks
  • Other USB-Powered Devices

With its advanced features and reliable performance, the PI5USB2546AQZHEX from Diodes Incorporated is an excellent choice for manufacturers looking to enhance the charging capabilities and safety of their USB-powered products.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess