EN
  • EN
  • DE

PI5C34X2245BE

Part No PI5C34X2245BE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 32-BIT BUS SW 2-PORT 80-BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BQSOP
Win Source Part Number 045788-PI5C34X2245BE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 24
Ultra Librarian 3D Model Ultra Librarian PI5C34X2245BE CAD Model

Description

The PI5C34X2245BE is a high-performance, 3.3V, 16-bit bus switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is designed for precision and efficiency, providing a seamless solution for applications requiring the routing of high-speed signals.

Key Features

  • Low On-Resistance: The PI5C34X2245BE offers a low on-resistance, typically around 5 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Wide Bandwidth: With a bandwidth greater than 500MHz, this bus switch is capable of handling high-speed data traffic with ease, making it ideal for advanced communication systems.
  • 5V Tolerant: The device supports 5V I/O tolerant to accommodate mixed-voltage system environment, providing greater flexibility in system design.
  • Low Power Consumption: It operates with low power dissipation, which is critical for power-sensitive applications.
  • Quick Switching: The PI5C34X2245BE features fast switch times, with a turn-on time of approximately 0.25ns and a turn-off time of 0.15ns, allowing for high-speed operation.

Applications

The PI5C34X2245BE is suitable for a variety of applications, including:

  • High-speed data acquisition systems
  • Communication devices
  • Signal routing
  • Networking equipment
  • Server and storage systems

Quality and Reliability

Diodes Incorporated ensures that the PI5C34X2245BE meets the highest quality and reliability standards. Each component undergoes rigorous testing to guarantee performance even in the most demanding conditions.

Environmental Compliance

The PI5C34X2245BE is compliant with RoHS and Green standards, reflecting Diodes Incorporated's commitment to environmental sustainability and the reduction of hazardous substances in electronic components.

Whether you're designing a state-of-the-art communication system or upgrading existing equipment, the PI5C34X2245BE from Diodes Incorporated offers the performance and reliability needed to ensure seamless operation.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4022 $65.6088
9+ $13.4581 $121.1229
14+ $13.0376 $182.5264
19+ $12.6172 $239.7268
24+ $12.1968 $292.7232
32+ $10.9355 $349.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess