EN
  • EN
  • DE

PI5C16210AEX

Part No PI5C16210AEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 20BIT BUS SWITCH 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 209975-PI5C16210AEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C16210AEX CAD Model

Description

Diodes Incorporated PI5C16210AEX Product Overview

The PI5C16210AEX from Diodes Incorporated is a high-performance, 24-pin bus switch designed for precision applications in modern high-speed data transfer systems. This switch is part of the Pericom product family, which is known for its reliability and efficiency in managing signal integrity across various platforms.

Constructed with advanced CMOS technology, the PI5C16210AEX offers a low on-resistance connection between two ports, allowing for minimal signal distortion and attenuation. This feature makes the switch ideal for applications that require the transfer of fast signals with minimal delay or loss of integrity.

The device operates from a single 5V power supply, ensuring compatibility with a wide range of digital systems. Its 5-ohm bidirectional switches connect inputs to outputs, allowing for versatile routing of data and control signals. This flexibility is particularly useful in applications such as server farms, networking equipment, and data centers where efficient data management is crucial.

Key features of the PI5C16210AEX include:

  • Low crosstalk between switches, which minimizes interference and maintains signal clarity.
  • Low power consumption, which is essential for energy-efficient designs and reducing operational costs.
  • High bandwidth capabilities, supporting the fast transfer rates required by modern high-speed interfaces.
  • 5V tolerant I/O ports, providing a degree of flexibility and protection for mixed-voltage environments.
  • ESD protection circuitry, which safeguards the device against electrostatic discharges, enhancing its durability and lifespan.

The PI5C16210AEX is packaged in a space-efficient SSOP (Shrink Small Outline Package), making it suitable for compact system designs where board space is at a premium. Its pin configuration and package design are optimized for easy PCB routing and reduced signal degradation.

With its combination of high-speed performance, low power consumption, and robust protection features, the PI5C16210AEX is an excellent choice for designers looking to improve signal integrity and efficiency in their digital switching applications. Its reliability and versatility make it an invaluable component in the creation of high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7468 $61.2276
17+ $7.1772 $122.0124
25+ $6.9531 $173.8275
35+ $6.7290 $235.5150
45+ $6.5038 $292.6710
60+ $5.8316 $349.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess