EN
  • EN
  • DE

PI4IOE5V9539ZDEX

Part No PI4IOE5V9539ZDEX
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 16B I2C 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features I/O Expander 16 I²C 24-TSSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Number of I/O 16
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name PI4IOE5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI4IOE5V9539ZDEXDICT, PI4IOE5V9539ZDEXDITR, PI4IOE5V9539ZDEXDIDKR, PI4IOE5V9539ZDEX-ND
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889163-PI4IOE5V9539ZDEX
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V9539ZDEX CAD Model

Description

PI4IOE5V9539ZDEX - I/O Expander from Diodes Incorporated

The PI4IOE5V9539ZDEX is a versatile I/O expander chip designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is part of their expansive range of I/O expander solutions, designed to enhance the input/output capabilities of microcontrollers and microprocessors in a wide array of electronic applications.

The PI4IOE5V9539ZDEX is particularly suitable for systems that require additional I/Os but are constrained by the number of pins available on the controller or processor. It addresses this need by providing 16 configurable I/O ports through a simple two-wire serial interface, which can be either I²C or SMBus, making it an ideal choice for expanding the I/O capabilities in a system with minimal additional wiring and complexity.

This I/O expander operates over a wide voltage range, making it compatible with many logic levels and allowing for flexible integration into different system designs. The device also features an interrupt output that can be configured to alert the host controller when an input state changes, thereby reducing the need for the host to continuously poll the expander, and thus saving power and processing resources.

The PI4IOE5V9539ZDEX comes in a compact package, which is critical for space-constrained applications such as portable devices, consumer electronics, and industrial control systems. Its design ensures that it can be easily incorporated into various PCB layouts, providing a cost-effective and space-efficient method of I/O expansion.

Diodes Incorporated has equipped this I/O expander with robust ESD protection and has designed it to meet stringent industry standards, ensuring high reliability and performance in demanding environments. The PI4IOE5V9539ZDEX is an excellent choice for designers looking to increase the I/O capabilities of their systems without significant redesign or increased footprint.

You May Also Be Interested in

NXP / Nexperia
Interface - I/O Expanders I2C/SMBUS 4BIT GPIO
Lowest to $4.0625
NXP / Nexperia
Interface - I/O Expanders 8-BIT I2C FM TP GPIO INT PU
Lowest to $0.9498
Microchip Technology
Lowest to $1.1320
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Lowest to $1.5682
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3894 $55.5760
90+ $1.1400 $102.6000
140+ $1.1044 $154.6160
190+ $1.0687 $203.0530
245+ $1.0331 $253.1095
325+ $0.9263 $301.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess