EN
  • EN
  • DE

PI3USB9281AXWEX

Part No PI3USB9281AXWEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC USB 2.0 PORT DETECT 20UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Mobile Communications PMIC 20-UQFN (3x4)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-UFQFN Exposed Pad
Case / Package 20-UQFN (3x4)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3USB9281AXWEXCT, PI3USB9281AXWEXTR, PI3USB9281AXWEXDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889141-PI3USB9281AXWEX
Ultra Librarian 3D Model Ultra Librarian PI3USB9281AXWEX CAD Model

Description

Introducing the PI3USB9281AXWEX USB Interface IC

The PI3USB9281AXWEX is a highly integrated USB interface IC designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This versatile IC is specifically engineered to provide a reliable solution for USB port interface applications. It is a perfect choice for designers looking to implement USB detection and charging capabilities in their portable and consumer electronic devices.

Key Features

  • USB Port Detection: The PI3USB9281AXWEX is capable of detecting various USB port types, which is essential for devices that need to identify the connected USB source for optimal charging and data transfer.
  • Charging Port Compliance: This IC supports the detection of standard downstream ports (SDP), charging downstream ports (CDP), and dedicated charging ports (DCP), in accordance with the USB Battery Charging Specification, Rev 1.2.
  • Integrated Switches: It includes integrated switches for USB 2.0 high-speed data line (DP/DM), ensuring seamless switching and data flow between ports.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3USB9281AXWEX consumes minimal power, making it suitable for battery-powered devices.
  • High ESD Protection: The device offers built-in electrostatic discharge (ESD) protection, safeguarding the USB interface from common electrostatic threats and enhancing the durability of the end product.

Applications

The PI3USB9281AXWEX is ideal for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Notebooks and Ultrabooks
  • Desktop Computers
  • Docking Stations and Monitors
  • Portable Gaming Devices
  • Wearable Technology

Technical Specifications

The IC comes in a compact WLCSP-20 package, making it suitable for space-constrained designs. It operates over a wide temperature range and is compliant with the USB 2.0 standard, ensuring reliable performance across various environments and use cases.

With its advanced features and robust design, the PI3USB9281AXWEX from Diodes Incorporated stands out as a top-tier solution for USB interface needs, providing both flexibility and reliability for today's sophisticated electronic devices.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2772 $63.8600
115+ $1.0480 $120.5200
175+ $1.0152 $177.6600
240+ $0.9826 $235.8240
305+ $0.9498 $289.6890
410+ $0.8515 $349.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,459 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess