EN
  • EN
  • DE

PI3USB302-AZBEX

Part No PI3USB302-AZBEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX USB 3.0 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications USB
Number of Channels 2
Single Supply Voltage (V+) 3 V to 3.6 V
Features Bi-Directional, USB 3.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TQFN (2.5x4.5)
Win Source Part Number 1087931-PI3USB302-AZBEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3USB302-AZBEX CAD Model

Description

The PI3USB302-AZBEX is a cutting-edge USB 3.0 differential switch from Diodes Incorporated, designed to facilitate the high-speed switching required for USB 3.0 signal routing. This versatile component offers an optimal solution for applications that need to switch between USB 3.0/3.1 Gen 1 data paths with minimal signal degradation.

Key Features

  • High Bandwidth: With a bandwidth of 7.5 GHz, the PI3USB302-AZBEX ensures that the integrity of the high-speed USB 3.0 signals is maintained, providing reliable performance for critical applications.
  • Low Crosstalk: The switch exhibits exceptionally low crosstalk at -30dB at 2.5 GHz, which is crucial for maintaining signal clarity and reducing interference between channels.
  • Low On-Capacitance: Featuring a low on-capacitance (CON) of 4.5 pF (typical), the device minimizes capacitive loading on data lines, thereby enhancing signal integrity.
  • Low On-Resistance: The low on-resistance (RON) of 6Ω (typical) offers reduced signal attenuation, ensuring that the USB 3.0 signals are transmitted with minimal loss.
  • Power Efficiency: The PI3USB302-AZBEX is designed for power efficiency with an operational range of 3.0V to 3.6V, making it suitable for battery-powered devices.

Applications

The PI3USB302-AZBEX is ideal for a variety of applications, including but not limited to:

  • Notebook and Desktop Computers
  • Tablets and Smartphones
  • Docking Stations
  • USB Hubs and Peripherals
  • High-Speed Data Acquisition Systems

Product Benefits

Integrating the PI3USB302-AZBEX into your design ensures seamless switching of USB 3.0 signals with high signal integrity. Its low-power consumption and small package size make it a highly attractive option for portable devices. The switch's high-performance characteristics ensure that it can support the fast data rates required by USB 3.0, making it an indispensable component for modern, high-speed data applications.

Conclusion

With its robust feature set and performance specifications, the PI3USB302-AZBEX from Diodes Incorporated stands out as a superior choice for designers looking to enhance the USB 3.0 data switching capabilities of their products. Its integration into your system promises to deliver speed, efficiency, and reliability, ensuring an optimal user experience.

You May Also Be Interested in

Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $29.1045
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0199 $50.9950
120+ $0.8369 $100.4280
190+ $0.8107 $154.0330
255+ $0.7846 $200.0730
330+ $0.7584 $250.2720
445+ $0.6800 $302.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,768 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess