EN
  • EN
  • DE

PI3USB221AZUAEX

Part No PI3USB221AZUAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB2 SWITCH 3V UQFN2015-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features USB Switch IC Channel 10-UQFN (1.5x2)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UQFN (1.5x2)
Family Name PI3USB221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3USB221AZUAEXDITR, PI3USB221AZUAEXDIDKR, PI3USB221AZUAEXDICT, PI3USB221AZUAEX-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889132-PI3USB221AZUAEX
Ultra Librarian 3D Model Ultra Librarian PI3USB221AZUAEX CAD Model

Description

Introducing the PI3USB221AZUAEX by Diodes Incorporated

The PI3USB221AZUAEX is a high-performance, integrated USB 2.0 switch from Diodes Incorporated, designed to deliver exceptional signal integrity and flexibility for a range of USB applications. This versatile component is an ideal solution for systems that require switching between USB 2.0 signals from multiple sources or destinations.

Key Features

  • High Bandwidth: With a bandwidth of 1GHz, the PI3USB221AZUAEX ensures minimal signal degradation, allowing for high-speed data transfer that is essential for USB 2.0 communication.
  • Dual Single-Pole Double-Throw (SPDT) Switch: The device features two SPDT switches, which facilitate the switching of differential USB 2.0 signals between two sources or two destinations, providing design flexibility.
  • Low Crosstalk and Off Isolation: It offers excellent crosstalk and isolation performance, which minimizes signal interference and ensures reliable data transmission.
  • Low On-Capacitance (Con): The low on-capacitance of the switch contributes to maintaining signal integrity, which is crucial for high-speed data applications.
  • ESD Protection: The PI3USB221AZUAEX is equipped with built-in ESD protection circuitry, safeguarding the device against electrostatic discharges and enhancing its durability.
  • Power-Saving: With its power-down feature when not in use, the switch can help conserve power, making it suitable for battery-operated devices.
  • Small Package Size: The compact packaging (UQFN-10) is designed for space-constrained applications, allowing for integration into various designs without compromising on performance.

Applications

The PI3USB221AZUAEX is ideal for a variety of applications that require USB 2.0 signal switching, including:

  • Mobile Phones
  • Tablets and Portable Media Players
  • Notebook and Desktop Computers
  • USB Peripheral Devices
  • Docking Stations
  • USB Switching Hubs

Whether you are designing consumer electronics or industrial devices, the PI3USB221AZUAEX from Diodes Incorporated offers the performance, reliability, and versatility needed to enhance your USB 2.0 applications. Its integration into your design ensures seamless switching capabilities without compromising on signal quality or speed.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4435 $51.0025
275+ $0.3639 $100.0725
430+ $0.3526 $151.6180
590+ $0.3412 $201.3080
760+ $0.3298 $250.6480
1,015+ $0.2957 $300.1355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess