EN
  • EN
  • DE

PI3USB10MZKEX

Part No PI3USB10MZKEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 2X1 12TQFN / Diode Zener Single 7.5V 5% 250mW 2-Pin SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications USB
Number of Channels 2
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 2.7 V to 5 V
-3db Bandwidth 700MHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-TQFN (1.6x2.2)
Win Source Part Number 061548-PI3USB10MZKEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CMDZ7V5
Introduction Date October 25, 2002
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PI3USB10MZKEX CAD Model

Description

Introducing the PI3USB10MZKEX from Diodes Incorporated

The PI3USB10MZKEX is a cutting-edge, high-performance USB 2.0 switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This switch is specifically engineered to address the needs of modern USB applications that require fast and reliable data transfer, along with signal integrity and multiplexing capabilities.

Key Features

  • High Bandwidth: The PI3USB10MZKEX supports a wide bandwidth of up to 1.1 GHz, making it ideal for high-speed USB 2.0 data transfer applications.
  • Low Crosstalk: With its exceptional design, the device ensures minimal crosstalk, which is crucial for maintaining signal integrity in complex applications.
  • Low On-Capacitance: The low on-capacitance (Con) feature of the switch allows for reduced signal attenuation, providing a clearer signal path for USB data lines.
  • Low On-Resistance: The device's low on-resistance (Ron) ensures minimal voltage drop and power loss, contributing to overall system efficiency.
  • ESD Protection: Integrated ESD protection circuits safeguard the device from electrostatic discharges, enhancing its durability and reliability.
  • Power-Off Protection: The switch provides power-off protection, ensuring that the signal lines are protected when the device is powered down.

Applications

The PI3USB10MZKEX is versatile and can be used in a variety of applications, including, but not limited to:

  • USB port multiplexing for shared USB connections
  • Peripheral device connections
  • Docking stations and hubs
  • Desktop and laptop computers
  • Consumer electronics with USB interfaces

Package and Availability

The PI3USB10MZKEX comes in a compact QFN-16 package, which is designed to occupy minimal board space while still providing robust functionality. This makes it an ideal solution for space-constrained applications. The product is available for order through Diodes Incorporated's distribution network, ensuring that designers and manufacturers can easily integrate this high-quality switch into their USB systems.

With its comprehensive set of features and applications, the PI3USB10MZKEX stands out as a superior choice for designers looking to enhance the performance of their USB systems while maintaining signal integrity and system reliability.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess