EN
  • EN
  • DE

PI3USB10MZKE+DMX

Part No PI3USB10MZKE+DMX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 2X1 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Switch IC 2 Channel 12-TQFN (1.6x2.2)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-WFQFN Exposed Pad
Case / Package 12-TQFN (1.6x2.2)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930440-PI3USB10MZKE+DMX
Ultra Librarian 3D Model Ultra Librarian PI3USB10MZKE+DMX CAD Model

Description

Diodes Incorporated PI3USB10MZKE+DMX: A High-Performance USB 2.0 Switch

The PI3USB10MZKE+DMX is an advanced USB 2.0 high-speed switch from Diodes Incorporated, designed to provide an efficient solution for switching USB signals. This product is an integral component for applications that require the routing of USB 2.0 signals from a common USB host to multiple downstream ports or devices.

Constructed with the latest technology, the PI3USB10MZKE+DMX offers low on-resistance and low capacitance, which ensures minimal signal distortion and power loss, making it ideal for high-speed data transmission applications. This switch is designed to handle data rates up to 480 Mbps, making it perfectly suited for USB 2.0 applications.

The PI3USB10MZKE+DMX features a single 4:1 multiplexer/demultiplexer configuration, which simplifies the design of USB interfaces by allowing a single USB port to connect to multiple devices. This can be particularly useful in applications like laptops, desktops, docking stations, and USB hubs, where space is at a premium and design simplicity is desired.

One of the key benefits of the PI3USB10MZKE+DMX is its power efficiency. The device operates with a low power consumption, which is critical for battery-powered devices where energy conservation is paramount. Additionally, its support for 1.8V control logic enables the switch to interface with low-voltage processors and microcontrollers, further enhancing its compatibility with modern low-power designs.

The PI3USB10MZKE+DMX comes in an ultra-small, space-saving 16-pin QFN package, making it a compact choice for designs where board space is limited. Furthermore, its RoHS compliance ensures that it meets the latest environmental standards, reducing the ecological impact of electronic components.

In summary, the PI3USB10MZKE+DMX from Diodes Incorporated is a versatile, high-performance USB 2.0 switch that offers designers a compact, power-efficient, and high-speed solution for managing USB signal routing in a variety of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess