EN
  • EN
  • DE

PI3HDX621FBE

Part No PI3HDX621FBE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48LQFP / Sink Switch Interface 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Active
Applications Sink Switch
Voltage - Supply 3.3V
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number PI3HDX621
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930432-PI3HDX621FBE
Ultra Librarian 3D Model Ultra Librarian PI3HDX621FBE CAD Model

Description

The PI3HDX621FBE from Diodes Incorporated is a high-performance, two-lane HDMI 1.4 switch that enables the distribution of high-definition multimedia interface signals. This advanced switch has been designed to facilitate the switching between two source devices and a single sink, or display. It is an ideal solution for various applications including home entertainment systems, multimedia setups, and any platform that requires seamless switching between HDMI sources.

Key Features

  • High-Speed Performance: The PI3HDX621FBE supports HDMI 1.4 specifications, ensuring compatibility with high-speed HDMI features, including 3D video and deep color modes.
  • Advanced Switching Capabilities: With two input ports and one output port, this switch allows for easy and efficient toggling between HDMI sources without the need for manual cable swapping.
  • Audio Return Channel (ARC): This feature simplifies the audio setup by allowing a TV with a built-in tuner to send audio data "upstream" to a surround audio system, eliminating the need for a separate audio cable.
  • Automatic Functionality: The PI3HDX621FBE is capable of automatic switching, which detects active inputs and selects the appropriate source for display.
  • Compatibility: It is compatible with a wide range of devices including Blu-ray players, game consoles, digital receivers, and more.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI3HDX621FBE minimizes power consumption, making it a cost-effective and environmentally friendly choice.

Applications

The versatility of the PI3HDX621FBE makes it suitable for a wide array of applications. It is particularly useful in scenarios where multiple HDMI sources need to be connected to a single display device. This includes:

  • Home theater systems
  • Digital signage
  • Conference room displays
  • Professional AV systems
  • Video production and broadcasting

In conclusion, the PI3HDX621FBE from Diodes Incorporated is a robust HDMI switch that offers superior performance for both consumer and professional environments. Its support for HDMI 1.4 features, combined with its energy-efficient design and ease of use, makes it a top choice for anyone looking to enhance their multimedia interface capabilities.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4474 $57.8960
100+ $1.1877 $118.7700
155+ $1.1506 $178.3430
210+ $1.1134 $233.8140
270+ $1.0764 $290.6280
360+ $0.9650 $347.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess