EN
  • EN
  • DE

PI3HDMI2410FFEX-2017

Part No PI3HDMI2410FFEX-2017
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC Hdmi Switch 4: 1 80LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084758-PI3HDMI2410FFEX-2017
Categories Interface - Specialized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI3HDMI2410FFEX-2017 CAD Model

Description

Introducing the PI3HDMI2410FFEX-2017 from Diodes Incorporated

The PI3HDMI2410FFEX-2017 is a cutting-edge HDMI interface solution designed and manufactured by Diodes Incorporated, a leading global provider and innovator of semiconductor products. This advanced product is specifically engineered to enhance the audio-visual experience in a wide range of consumer electronics, including high-definition televisions, digital signage, and home theater systems.

At the heart of the PI3HDMI2410FFEX-2017 lies a state-of-the-art HDMI 2.0 switch that supports the latest standards in digital video and audio transmission. It offers a seamless and high-speed switching capability between multiple HDMI sources, ensuring that users can enjoy 4K video at 60Hz with full 3D support and High Dynamic Range (HDR) for unparalleled picture quality.

The device features two HDMI inputs and one HDMI output, providing flexibility and convenience for users looking to connect multiple devices to a single display. The PI3HDMI2410FFEX-2017 also supports HDCP 2.2, ensuring compatibility with the latest content protection standards, which is crucial for accessing premium content from Blu-ray players, streaming devices, and other HD sources.

One of the key benefits of this HDMI switch is its low power consumption, making it an eco-friendly addition to any electronic setup. It incorporates an advanced equalization feature to compensate for signal degradation over long cable runs, ensuring the integrity and quality of the audio and video signals.

Furthermore, the PI3HDMI2410FFEX-2017 is designed with the user in mind, featuring an easy-to-use interface that requires no additional drivers or software. Its compact form factor allows for seamless integration into existing systems without the need for significant modifications or additional space.

Diodes Incorporated's commitment to quality is evident in the PI3HDMI2410FFEX-2017, which is built to meet the highest industry standards. Whether you're a home entertainment enthusiast or a professional in need of reliable video switching solutions, the PI3HDMI2410FFEX-2017 is an excellent choice that promises performance, reliability, and ease of use.

For more information, specifications, and support resources, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess