EN
  • EN
  • DE

PI3EQX5801ZDE

Part No PI3EQX5801ZDE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 2CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-TQFN (4x4)
Family Name PI3EQX5801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889099-PI3EQX5801ZDE
Ultra Librarian 3D Model Ultra Librarian PI3EQX5801ZDE CAD Model

Description

Introducing the PI3EQX5801ZDE from Diodes Incorporated

The PI3EQX5801ZDE is a cutting-edge, high-performance, 5.0 Gbps USB 3.1 Gen 1 ReDriver™ with Linear Equalization. Designed and manufactured by Diodes Incorporated, this product is tailored to enhance signal quality and extend the reach of high-speed interfaces. The PI3EQX5801ZDE is an ideal solution for applications that demand robust data integrity and improved signal quality over long cables and connectors.

This ReDriver is equipped with advanced features that make it a versatile component for a wide range of applications. It supports both USB 3.1 Gen 1 data rates up to 5.0 Gbps and is backward compatible with USB 2.0, ensuring seamless integration with existing USB systems. The PI3EQX5801ZDE is designed with an emphasis on low power consumption, making it suitable for power-sensitive applications.

The device comes in a compact 20-pin TQFN package, measuring just 3.5mm x 9mm, which allows for easy integration into space-constrained designs. Its small footprint does not compromise its performance, providing excellent signal conditioning capabilities that help to overcome signal degradation caused by interconnect losses.

Key features of the PI3EQX5801ZDE include programmable equalization and output swing, which allow for fine-tuning to match specific channel conditions. This adaptability ensures optimal performance across various platforms and cable lengths. Additionally, the device offers low-latency operation, which is crucial for time-sensitive applications such as video streaming and gaming.

Furthermore, the PI3EQX5801ZDE supports I2C programming interface, which provides designers with the flexibility to configure the device settings for custom applications. It also features automatic LFPS (Low Frequency Periodic Signaling) configuration and built-in receiver detection, which simplifies the design process and accelerates time-to-market.

Overall, the PI3EQX5801ZDE from Diodes Incorporated is a reliable and efficient solution for enhancing USB 3.1 Gen 1 signal quality. Whether it's for consumer electronics, computing platforms, or industrial applications, this ReDriver offers the performance and versatility needed to ensure high-speed data integrity and connectivity.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2735 $59.8290
33+ $3.5066 $115.7178
52+ $3.3969 $176.6388
71+ $3.2871 $233.3841
91+ $3.1774 $289.1434
122+ $2.8494 $347.6268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess