EN
  • EN
  • DE

PI3C34X245BEX

Part No PI3C34X245BEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 80BQSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 80-FSOP (0.154", 3.90mm Width)
Case / Package 80-BQSOP
Family Name PI3C34X245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930386-PI3C34X245BEX
Ultra Librarian 3D Model Ultra Librarian PI3C34X245BEX CAD Model

Description

Product Overview: PI3C34X245BEX from Diodes Incorporated

The PI3C34X245BEX is a high-performance, 3.3V, 16-bit bidirectional transceiver designed by Diodes Incorporated. This component is part of their PI3C series, which is known for its high-speed and low-power operation. It is primarily intended for use in applications that require bidirectional data flow in either direction on a bus or between two buses.

Key Features

  • Bus Hold: The device includes a bus hold feature, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • Low Power Consumption: With its advanced CMOS technology, the PI3C34X245BEX offers extremely low power dissipation, making it suitable for power-sensitive applications.
  • High-Speed Data Transfer: The transceiver is capable of supporting data transfer rates that are ideal for high-speed signal processing and communication interfaces.
  • Wide Operating Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The PI3C34X245BEX is versatile and can be used in a variety of applications, including:

  • Bus Interface
  • Data Communication Systems
  • Servers and Networking Equipment
  • Signal Bridging

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability. The PI3C34X245BEX transceiver is no exception and has been rigorously tested to meet stringent industry requirements. It is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Technical Specifications

Some of the technical specifications for the PI3C34X245BEX include:

  • Supply Voltage (VCC): 3.3V ±0.3V
  • Data Rate: High-speed
  • Operating Temperature Range: -40°C to +85°C
  • Package: Offered in a convenient packaging option

For detailed specifications and application information, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5345 $60.8795
26+ $4.5412 $118.0712
40+ $4.3993 $175.9720
55+ $4.2573 $234.1515
71+ $4.1155 $292.2005
94+ $3.6898 $346.8412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess