EN
  • EN
  • DE

PI2PCIE2214ZHE

Part No PI2PCIE2214ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 4:1 42TQFN / PCI Express® Switch IC 2 Channel 42-TQFN (9x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Series -
Package Tray
Product Status Obsolete
Applications PCI Express®
Switch Circuit -
Number of Channels 2
On-State Resistance (Max) -
Voltage - Supply, Single (V+) 1.8V
Voltage - Supply, Dual (V±) -
-3db Bandwidth 2.6GHz
Features -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Base Product Number PI2PCIE2214
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355664-PI2PCIE2214ZHE
Ultra Librarian 3D Model Ultra Librarian PI2PCIE2214ZHE CAD Model

Description

Introducing the PI2PCIE2214ZHE from Diodes Incorporated

The PI2PCIE2214ZHE is a state-of-the-art PCIe packet switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This advanced switch is engineered to provide top-notch performance, reliability, and flexibility for a wide range of applications in the modern computing and communication landscapes.

Key Features

  • High-Performance PCIe Switching: The PI2PCIE2214ZHE offers PCIe Gen2 switching capabilities, enabling high-speed interconnects between multiple PCIe devices. This ensures fast data transfer rates and efficient system performance.
  • Low Power Consumption: Designed with power efficiency in mind, this switch maintains low power consumption, making it ideal for energy-sensitive applications.
  • Flexible Port Configuration: It features a flexible port configuration that allows for a variety of lane distributions, providing designers with the versatility to address different system architectures and requirements.
  • Advanced Error Handling: The device is equipped with sophisticated error handling and reporting mechanisms, ensuring robust operation and system stability even in the face of transmission errors.

Applications

The PI2PCIE2214ZHE is well-suited for a diverse array of applications, including:

  • Data centers and server farms
  • High-performance computing systems
  • Networking and telecommunications equipment
  • Embedded systems and industrial automation
  • Storage arrays and solid-state drives (SSDs)

Product Specifications

The PI2PCIE2214ZHE boasts an impressive set of specifications that make it a top choice for developers and engineers:

  • PCI Express Base Specification Revision 2.1 compliant
  • Supports 1, 2, 4, or 8 lanes per port
  • Integrated clock buffer reduces BOM cost and simplifies design
  • Support for Non-Transparent bridging
  • Hot-plug and surprise-plug support for ease of maintenance and upgrade

With its robust feature set and Diodes Incorporated's reputation for quality, the PI2PCIE2214ZHE is an exceptional choice for system designers looking to enhance their products with high-speed data transfer capabilities, flexible configuration options, and reliable operation.

You May Also Be Interested in

Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,262 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess