EN
  • EN
  • DE

PI2LVD412ZHE

Part No PI2LVD412ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 2X1 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI2LVD412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889066-PI2LVD412ZHE
Ultra Librarian 3D Model Ultra Librarian PI2LVD412ZHE CAD Model

Description

Introducing the PI2LVD412ZHE from Diodes Incorporated

The PI2LVD412ZHE is a state-of-the-art, low-power, 4-differential channel, 2:1 multiplexer/demultiplexer switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

Key Features

  • High-Speed Performance: This device supports high-speed signal switching, which is compatible with various standards such as PCI Express Gen 1-3, SATA 1.0-3.0, and USB 3.0. It is optimized for high-performance data transmission, ensuring minimal signal degradation and low crosstalk.
  • Low Power Consumption: PI2LVD412ZHE is designed for power efficiency, which is essential for modern electronic devices where power management is critical. This feature helps in reducing the overall power consumption of the systems in which it is implemented.
  • Wide Bandwidth: The device offers a wide bandwidth to accommodate the high-speed differential signals, ensuring that the integrity of the data is maintained during the switching process.
  • Enhanced Signal Integrity: With its excellent signal integrity, the PI2LVD412ZHE minimizes jitter and provides a clean, stable signal transition, which is crucial for maintaining the quality of high-speed data streams.
  • Flexible Applications: It is suitable for a variety of applications, including data center infrastructure, networking, and high-performance computing. The versatility of the PI2LVD412ZHE makes it an ideal choice for designers looking for a reliable and efficient switching solution.

Robust Design

The robust design of the PI2LVD412ZHE ensures that it can withstand the rigors of demanding environments. It features ESD protection and is housed in a compact, space-saving package, which makes it suitable for high-density boards where space is at a premium. The device is also characterized for operation over the full industrial temperature range, which ensures reliable performance under extreme conditions.

Easy Integration

Integration of the PI2LVD412ZHE into existing systems is made easy thanks to its compatibility with standard industry interfaces and protocols. Designers can leverage the device's features to enhance the performance and efficiency of their systems without the need for significant redesigns.

In conclusion, the PI2LVD412ZHE from Diodes Incorporated is an exceptional choice for system designers who require a high-speed, low-power, and reliable multiplexer/demultiplexer switch. Its advanced features ensure that it can meet the needs of a wide range of high-speed signal switching applications.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,323 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess