Introducing the PD3S160-7-88 Power Diode from Diodes Incorporated
Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the PD3S160-7-88, a high-efficiency power diode designed to meet the rigorous demands of modern electronic devices. This robust diode is part of their expansive portfolio, which focuses on providing energy-saving, space-saving, and cost-effective semiconductor solutions.
Key Features:
- High Current Capability: The PD3S160-7-88 is capable of handling continuous forward current up to 1A, making it suitable for high-density circuit designs where a compact footprint without sacrificing performance is crucial.
- Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss and improved efficiency, which is essential for portable and battery-powered applications.
- Fast Switching Speed: The device is engineered for fast switching, providing quick response times in circuits that require high-speed operation.
- High Reliability: Built to withstand harsh conditions, the PD3S160-7-88 is characterized by its high reliability, withstanding significant temperature variations and ensuring a long operational lifespan.
- Surface Mount Package: The diode comes in a compact SOD-323 package, which is ideal for automated assembly processes and helps reduce the overall size of the end product.
Applications:
The PD3S160-7-88 is versatile and can be used in various applications, including:
- Power Management Systems
- DC-DC Converters
- Battery Charging Circuits
- Backlighting for LED/LCD TVs and Monitors
- Automotive Systems
- Portable Electronic Devices
Technical Specifications:
Parameter
Value
Package
SOD-323
Forward Current (I<sub>F)
1A
Peak Reverse Voltage (V<sub>RM)
60V
Forward Voltage Drop (V<sub>F)
Typically 1.25V at I<sub>F=1A
The PD3S160-7-88 is a testament to Diodes Incorporated's commitment to providing components that enhance the performance and efficiency of electronic systems. With its superior characteristics and reliable performance, this power diode is an excellent choice for designers looking to optimize their power-sensitive applications.