EN
  • EN
  • DE

PD3S140-7-F

Part No PD3S140-7-F
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (N - P)
Description Diode Schottky 40V 1A Automotive 2-Pin PowerDI 323 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 271260-PD3S140-7-F
Family Name PD3S140
Introduction Date July 25, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PD3S140-7-F CAD Model

Description

Product Overview: PD3S140-7-F from Diodes Incorporated

The PD3S140-7-F is a high-quality Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This product is specifically crafted to offer superior efficiency in power management tasks and is an ideal choice for various electronic applications due to its compact footprint and robust performance characteristics.

Key Features

  • Low Forward Voltage Drop: The PD3S140-7-F boasts a low forward voltage drop, enhancing overall system efficiency and reducing thermal issues in operation.
  • High Current Capability: With a forward continuous current of 1A, this device can handle significant current, making it suitable for high-density circuit designs.
  • Power Dissipation: It has a power dissipation of 500mW, which ensures that the device can manage the power requirements of various circuits without compromising performance.
  • High Surge Capability: The device is capable of withstanding high surge currents, providing reliable performance under challenging conditions.
  • Low Thermal Resistance: The thermal resistance is minimized, which contributes to the device's ability to maintain a lower operating temperature.
  • Lead-Free Finish: The PD3S140-7-F is RoHS compliant with a lead-free finish, making it an environmentally friendly choice for electronic manufacturers.

Applications

The PD3S140-7-F is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive systems
  • Portable devices
  • LED lighting
  • High-frequency rectification circuits

Package and Quality Assurance

The PD3S140-7-F is available in a SOD-123F package, which is known for its small size and reliability, making it suitable for compact electronic designs. Diodes Incorporated is committed to providing high-quality products, and the PD3S140-7-F is no exception. Each device undergoes rigorous testing to ensure it meets the stringent standards required for industrial and commercial use.

For electronic designers and engineers looking for a reliable and efficient Schottky barrier rectifier, the PD3S140-7-F from Diodes Incorporated offers the perfect blend of performance, durability, and environmental compliance.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
EPCOS (TDK)
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1374 $58.3950
1,025+ $0.1132 $116.0300
1,580+ $0.1097 $173.3260
2,175+ $0.1063 $231.2025
2,810+ $0.1028 $288.8680
3,800+ $0.0912 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,100 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess