EN
  • EN
  • DE

PAM8945PJR

Part No PAM8945PJR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP G MONO 4W WQFN3020-12 / 4.0W CLASS-G AUDIO AMPLIFIER WITH INTEGRATED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Class G
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 4W x 1 at 4Ohm
Supply Voltage (V) 2.8V ~ 5.2V
Features Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package W-QFN3020-12
Manufacturer Package 12-WFQFN Exposed Pad
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805835-PAM8945PJR
Ultra Librarian 3D Model Ultra Librarian PAM8945PJR CAD Model

Description

Introducing the PAM8945PJR from Diodes Incorporated

The PAM8945PJR is a high-performance, audio amplifier integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative audio amplifier is ideal for a wide range of applications, offering both power efficiency and superior sound quality, making it a perfect choice for portable and consumer electronics that require audio output capabilities.

Key Features of the PAM8945PJR

  • High Efficiency: The PAM8945PJR operates with high efficiency, which reduces power consumption and extends battery life in portable devices.
  • Superior Sound Quality: With its advanced design, the PAM8945PJR delivers clear and powerful audio performance, ensuring an immersive listening experience.
  • Compact Size: Its small footprint allows for integration into space-constrained designs, making it an excellent choice for compact electronic devices.
  • Thermal Protection: The built-in thermal protection feature ensures reliable operation by preventing the IC from overheating during extended use.
  • Wide Voltage Range: This IC supports a broad range of supply voltages, offering versatility in various system configurations.

Applications

The PAM8945PJR is suitable for a diverse set of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Speakers and Headphones
  • Home Entertainment Systems
  • PC Audio and Gaming Consoles

With its combination of efficiency, sound quality, and compact size, the PAM8945PJR stands out as a top choice for designers and engineers looking to enhance the audio capabilities of their products. Diodes Incorporated's commitment to quality and performance is evident in this IC, making it a reliable and cost-effective solution for high-fidelity audio amplification needs.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Diodes Incorporated website or contact their local sales representative for further information on the PAM8945PJR and how it can be integrated into their next audio project.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4394 $50.5310
280+ $0.3606 $100.9680
430+ $0.3493 $150.1990
595+ $0.3380 $201.1100
765+ $0.3268 $250.0020
1,025+ $0.2930 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,570 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess