EN
  • EN
  • DE

PAM8406ER

Part No PAM8406ER
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP D/AB STEREO 5W 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type Class D, Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 5W x 2 @ 2Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-SO-EP
Package / Case 16-SOIC (0.154", 3.90mm Width) Exposed Pad
Base Product Number PAM8406
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 652667-PAM8406ER
Ultra Librarian 3D Model Ultra Librarian PAM8406ER CAD Model

Description

Introducing the PAM8406ER from Diodes Incorporated

The PAM8406ER is a cutting-edge audio amplifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This powerful and efficient amplifier is part of their prestigious PAM series, known for its high-quality sound reproduction and reliable performance. The PAM8406ER is particularly suitable for a wide range of portable audio applications, including wireless speakers, LCD TVs, and digital audio devices.

Key Features

  • High-Quality Audio Performance: The PAM8406ER delivers exceptional audio quality with a low total harmonic distortion plus noise (THD+N) of less than 0.1% at 1W, ensuring crystal-clear sound for listeners.
  • Efficient Power Usage: With its Class-D operation, the PAM8406ER provides a high-efficiency rate of up to 90%, making it an energy-saving solution for battery-powered devices.
  • Output Power: The device is capable of driving 5W into a 4Ω load with a 5V supply, making it robust enough for a variety of audio applications.
  • Advanced Protection Features: The PAM8406ER is equipped with over-temperature and short-circuit protection, ensuring the safety and longevity of both the amplifier and the speakers.
  • Compact Size: Its small footprint allows for integration into space-constrained designs, making it ideal for portable electronics.

Technical Specifications

The PAM8406ER operates within a supply voltage range of 2.5V to 5.5V, which allows for flexible usage in different system power conditions. The amplifier also supports a wide audio bandwidth, providing full-range audio performance for an immersive listening experience.

Applications

Thanks to its versatility and high-quality output, the PAM8406ER can be utilized in a variety of consumer electronics. Its main applications include portable Bluetooth speakers, battery-powered speakers, LCD TVs, and any other compact audio systems that require a small, efficient, and powerful amplifier.

Conclusion

The PAM8406ER from Diodes Incorporated represents the pinnacle of audio amplifier technology, offering designers a perfect blend of power, performance, and protection. Its energy-efficient design and superior sound quality make it an outstanding choice for any high-fidelity audio application. With the PAM8406ER, Diodes Incorporated continues to set the standard for audio amplifier solutions in the electronics market.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6036 $61.2612
40+ $2.9568 $118.2720
61+ $2.8644 $174.7284
84+ $2.7720 $232.8480
108+ $2.6796 $289.3968
145+ $2.4024 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess