EN
  • EN
  • DE

PAM2863EV1

Part No PAM2863EV1
Manufacturer Diodes Incorporated
Catalog Board Mount LED Drivers
Description EVAL BOARD FOR PAM2863
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Diodes Incorporated
Output Current per Channel 2A
Outputs and Type 1, Non-Isolated
Voltage - Input 4.5 V ~ 40 V
Supplied Contents Board(s)
Utilized IC / Part PAM2863
Win Source Part Number 791370-PAM2863EV1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM2863EV1 CAD Model

Description

Introducing the PAM2863EV1 - A High-Efficiency LED Driver from Diodes Incorporated

The PAM2863EV1 is a cutting-edge, high-efficiency LED driver meticulously designed by Diodes Incorporated to cater to a wide array of lighting applications. This compact yet powerful driver is ideal for LED lighting solutions that require consistent performance, long-term reliability, and energy efficiency.

Key Features:

  • High Efficiency: With its advanced design, the PAM2863EV1 ensures minimal power loss and maximizes energy savings, making it an eco-friendly choice for LED lighting systems.
  • Adjustable Output Current: This LED driver offers the flexibility to adjust the output current, allowing for precise control over the brightness and performance of your LED setup.
  • Thermal Protection: To safeguard against overheating, the PAM2863EV1 is equipped with built-in thermal protection, ensuring the longevity and safety of both the driver and the LEDs it powers.
  • Wide Input Voltage Range: It can operate across a broad range of input voltages, making it versatile for various applications and ensuring compatibility with different power supplies.

Applications:

The PAM2863EV1 is an excellent choice for a variety of LED lighting scenarios, including:

  • General illumination
  • Architectural lighting
  • Decorative and mood lighting
  • Commercial and retail lighting
  • Emergency lighting systems

Technical Specifications:

Here are some of the technical highlights that make the PAM2863EV1 stand out:

  • High-efficiency step-down converter
  • Adjustable output current up to 1.2A
  • Wide input voltage range from 6V to 40V
  • Built-in over-temperature protection
  • Simple external components for easy design integration

Conclusion:

The PAM2863EV1 from Diodes Incorporated represents a state-of-the-art solution for driving high-brightness LEDs with efficiency and precision. Its robust feature set and versatile application range make it a top choice for designers looking to create innovative and energy-efficient lighting systems. With the PAM2863EV1, you can expect a high-performance LED driving experience that is both reliable and cost-effective.

You May Also Be Interested in

Maxim Integrated
EVALUATION KIT FOR MAX1698 / MAX1698 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Lowest to $257.5374
Texas Instruments
EVALUATION MODULE / TPS54200 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD 120V CCR LED DRIVER / NSIC2030B, NSIC2050B 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Microchip Technology
MAQ3203YM EVALUATION BOARD / MAQ3203 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LM3463 / LM3463 6, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3962 $59.4300
355+ $0.3257 $115.6235
550+ $0.3153 $173.4150
760+ $0.3049 $231.7240
985+ $0.2945 $290.0825
1,315+ $0.2645 $347.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess