EN
  • EN
  • DE

PAM2841SR

Part No PAM2841SR
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1.5A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-MSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name PAM2841
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PAM2841SRDI-ND, PAM2841SRDI, PAM2841SRDIDKR, PAM2841SRDITR, PAM2841SRDICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888556-PAM2841SR
Ultra Librarian 3D Model Ultra Librarian PAM2841SR CAD Model

Description

Introducing the PAM2841SR from Diodes Incorporated

The PAM2841SR is a high-performance, adjustable constant current LED driver designed to cater to a wide array of lighting applications. Manufactured by Diodes Incorporated, a leading global provider of semiconductor products, this driver offers a seamless solution for driving high-brightness LEDs with exceptional efficiency and reliability.

Key Features

  • Adjustable Output Current: The PAM2841SR allows users to set the output current from 0.25A to 1.5A, providing flexibility for various LED configurations and ensuring optimal performance for each unique application.
  • High Efficiency: With an efficiency rate of up to 97%, this driver ensures minimal energy loss during operation, making it an eco-friendly choice for energy-conscious users.
  • Wide Input Voltage Range: The device can handle an input voltage range from 6V to 40V, accommodating a broad spectrum of power supplies and ensuring compatibility with diverse electrical systems.
  • Thermal Shutdown Protection: To safeguard against overheating, the PAM2841SR features built-in thermal shutdown protection that automatically turns off the device when it reaches a critical temperature.
  • Overcurrent Protection: The driver includes overcurrent protection to prevent damage to the LED and driver circuitry in the event of unexpected current spikes.
  • Compact Package: The PAM2841SR comes in a small-footprint SOT-89-5 package, making it ideal for space-constrained applications without compromising on power or efficiency.

Applications

The versatility of the PAM2841SR makes it suitable for a wide range of lighting applications, including:

  • Architectural Lighting
  • Automotive and Dashboard Lighting
  • General Illumination
  • Portable Flashlights and Lanterns
  • Signage and Backlighting

Whether you're developing a new lighting solution or upgrading an existing system, the PAM2841SR by Diodes Incorporated offers the perfect blend of performance, efficiency, and versatility. With its advanced features and robust protection mechanisms, this LED driver stands out as an exceptional choice for your lighting needs.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6104 $51.8840
200+ $0.5008 $100.1600
310+ $0.4852 $150.4120
430+ $0.4695 $201.8850
555+ $0.4539 $251.9145
740+ $0.4069 $301.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess