EN
  • EN
  • DE

P4SMAJ8.0ADF-13

Part No P4SMAJ8.0ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 8VWM 13.6VC D-FLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount D-Flat
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-SMD, Flat Lead
Case / Package D-Flat
Family Name P4SMAJ8.0
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888378-P4SMAJ8.0ADF-13
Ultra Librarian 3D Model Ultra Librarian P4SMAJ8.0ADF-13 CAD Model

Description

Diodes Incorporated P4SMAJ8.0ADF-13

The P4SMAJ8.0ADF-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage spikes and surges. This high-quality component is specifically engineered to safeguard circuits by clamping excessive transient voltages to a safe level before they can cause damage to the connected electronic devices.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 8.0V, which makes it suitable for a wide range of applications where this level of voltage protection is required.
  • Peak Pulse Power: It can handle an impressive peak pulse power of 400W for 10/1000μs waveforms, providing reliable protection against high energy transients.
  • High Surge Capability: With its high surge capability, this TVS diode is capable of withstanding multiple high energy spikes without performance degradation.
  • Low Incremental Surge Resistance: The P4SMAJ8.0ADF-13 features low incremental surge resistance, ensuring minimal voltage drop during surge events and better overall protection.
  • Fast Response Time: It boasts an extremely fast response time to transient events, effectively limiting the overvoltage to a safe level before it can impact the circuit.
  • Unidirectional Protection: The device offers unidirectional protection, making it ideal for DC applications where the polarity of the transient voltages is known.
  • Environmental Compliance: The P4SMAJ8.0ADF-13 is compliant with RoHS and REACH environmental standards, reflecting Diodes Incorporated's commitment to environmental sustainability.
  • DO-214AC Package: This component comes in a DO-214AC (SMA) package, which is known for its compact footprint and excellent thermal performance.

Applications

The P4SMAJ8.0ADF-13 is ideal for protecting a variety of electronic systems, including:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Telecommunication systems including mobile phones and network devices
  • Industrial control equipment that requires robust voltage surge protection
  • Automotive electronics where reliability under harsh conditions is paramount
  • Power supply units and voltage regulation modules

With its combination of high peak pulse power capacity, fast response time, and compliance with environmental standards, the P4SMAJ8.0ADF-13 from Diodes Incorporated is a trusted solution for protecting sensitive electronic components against transient voltage events.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1574 $50.3680
775+ $0.1292 $100.1300
1,200+ $0.1252 $150.2400
1,655+ $0.1211 $200.4205
2,135+ $0.1171 $250.0085
2,860+ $0.1050 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess