EN
  • EN
  • DE

P4SMAJ5.0ADF-13

Part No P4SMAJ5.0ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.2VC D-FLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount D-Flat
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-SMD, Flat Lead
Case / Package D-Flat
Family Name P4SMAJ5.0
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number P4SMAJ5.0ADF-13DITR, P4SMAJ5.0ADF-13DIDKR, P4SMAJ5.0ADF-13DICT
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929859-P4SMAJ5.0ADF-13
Ultra Librarian 3D Model Ultra Librarian P4SMAJ5.0ADF-13 CAD Model

Description

Diodes Incorporated P4SMAJ5.0ADF-13 Product Overview

The P4SMAJ5.0ADF-13 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. With its excellent clamping capability, fast response time, and low incremental surge resistance, this TVS diode is an ideal solution for a wide range of applications where voltage protection is critical.

Key Features

  • Peak Pulse Power Dissipation: The P4SMAJ5.0ADF-13 is capable of handling 400W peak pulse power dissipation for a 10/1000µs waveform, ensuring reliable protection against high energy transients.
  • Stand-Off Voltage: It features a stand-off voltage of 5.0V, which helps to prevent the device from conducting under normal operation and only activates when a transient voltage spike occurs.
  • Fast Response Time: The device boasts a response time of less than 1ns, providing immediate protection against transient voltage spikes.
  • Low Incremental Surge Resistance: With a low incremental surge resistance, this TVS diode minimizes the voltage drop across the diode at high surge currents.
  • Unidirectional Protection: The P4SMAJ5.0ADF-13 offers unidirectional protection, which is suitable for protecting circuits that have a defined line polarity.
  • High Temperature Stability: This diode is characterized by its high temperature stability and reliability over its operating temperature range of -55°C to +150°C.
  • RoHS Compliant: The device is compliant with RoHS standards, ensuring it meets the environmental and safety standards for hazardous substances.
  • DO-214AC (SMA) Package: It is offered in the industry-standard DO-214AC (SMA) package, which provides a compact footprint and is suitable for automated assembly processes.

Applications

The P4SMAJ5.0ADF-13 is suitable for a variety of applications, including:

  • Power Supply Protection
  • Industrial Systems
  • Consumer Electronics
  • Telecommunication Devices
  • Computing Devices
  • Portable Electronics

With its reliable performance and robust design, the P4SMAJ5.0ADF-13 from Diodes Incorporated provides essential protection for electronic systems, ensuring long-term stability and functionality in the face of transient voltage events.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1031 $50.0035
1,185+ $0.0846 $100.2510
1,830+ $0.0820 $150.0600
2,525+ $0.0793 $200.2325
3,260+ $0.0767 $250.0420
4,370+ $0.0687 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess