EN
  • EN
  • DE

MMSZ5239B-7

Part No MMSZ5239B-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 500MW SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 10 Ohms
Current - Reverse Leakage at Vr 3μA at 7V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ5239B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715370-MMSZ5239B-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5239B-7 CAD Model

Description

Product Overview: MMSZ5239B-7 Zener Diode

The MMSZ5239B-7 is a high-quality Zener diode produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This Zener diode is designed to provide a precise voltage reference and is commonly used in voltage regulation applications to protect circuits from overvoltage conditions. The MMSZ5239B-7 is a popular choice among electronic designers for its reliability, performance, and small form factor.

Key Features and Benefits

  • Voltage Regulation: With a nominal Zener voltage of 9.1V, this component is ideal for applications requiring a regulated voltage close to this value.
  • Power Dissipation: The MMSZ5239B-7 can handle up to 500mW of power dissipation, making it suitable for a range of electronic circuits without compromising on performance.
  • Surface-Mount Package: Enclosed in an SOD-123 flat lead surface-mount package, it is designed for automated assembly processes and is space-efficient, perfect for compact circuit designs.
  • High Stability: The diode offers excellent stability and reliability over its entire temperature range, ensuring consistent performance in various operating conditions.
  • Standard Tolerance: This Zener diode comes with a standard tolerance of ±5%, providing the precision needed for most voltage regulation tasks.

Applications

The MMSZ5239B-7 is versatile and can be used in a wide array of applications. It is particularly useful in:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications equipment
  • Computers and computer peripherals
  • Industrial electronics

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The MMSZ5239B-7 Zener diode is manufactured under strict quality control standards and is compliant with RoHS directives, making it an environmentally friendly choice for modern electronic devices.

Conclusion

With its precise voltage regulation, compact size, and robust performance, the MMSZ5239B-7 from Diodes Incorporated is an excellent component for designers looking to integrate a reliable voltage reference or protective element into their electronic circuits. Its wide range of applications and commitment to quality make it a valuable addition to any electronic component inventory.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess