EN
  • EN
  • DE

MMBZ5248B-7

Part No MMBZ5248B-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 350MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 18 V 350 mW ±5% Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MMBZ5248B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MMBZ5248BTR, MMBZ5248BDICT, MMBZ5248BDITR, MMBZ5248B, MMBZ5248BCT, MMBZ5248B7, MMBZ5248BCT-ND, MMBZ5248BTR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885357-MMBZ5248B-7
Ultra Librarian 3D Model Ultra Librarian MMBZ5248B-7 CAD Model

Description

Diodes Incorporated MMBZ5248B-7 Zener Diode

The MMBZ5248B-7 from Diodes Incorporated is a high-quality Zener diode designed for providing a reliable voltage reference. This electronic component is commonly employed in voltage regulation applications to ensure a stable and precise voltage for sensitive circuits. The MMBZ5248B-7 is a surface-mount device, encapsulated in a small SOT-23 package, making it ideal for high-density circuit designs where space is at a premium.

Key Features:

  • Voltage Regulation: With a Zener voltage of 18V, the MMBZ5248B-7 is well-suited for applications that require a regulated voltage close to this value.
  • Power Dissipation: The device has a power dissipation of 350mW, which allows it to handle moderate levels of power in a circuit without overheating.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, ensuring consistent performance across various devices.
  • Package: The small SOT-23 package is optimized for automated assembly processes and is compatible with standard surface-mount technology (SMT).
  • Thermal Stability: The MMBZ5248B-7 is characterized by its excellent stability over a wide temperature range, making it reliable in various operating conditions.

Applications:

The MMBZ5248B-7 Zener diode is versatile and can be used in numerous electronic applications. Some of the common uses include:

  • Voltage regulation in power supplies
  • Protection circuits to prevent over-voltage conditions
  • Waveform shaping and signal clipping
  • Reference elements in precision circuits and measurement devices

With its robust design and precise voltage regulation capabilities, the MMBZ5248B-7 from Diodes Incorporated is an essential component for engineers and designers looking to build stable and reliable electronic systems. Whether it's for commercial products or intricate industrial machinery, this Zener diode offers a compact, efficient solution for managing voltage requirements.

Environmental and Quality Certifications:

The MMBZ5248B-7 adheres to various environmental standards, ensuring that it is suitable for use in environmentally sensitive applications. Additionally, Diodes Incorporated is committed to high-quality manufacturing processes, and this product is a testament to their dedication to excellence in the semiconductor industry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess