Product Overview: MMBZ27VCL-7-F
The MMBZ27VCL-7-F is a robust, high-performance transient voltage suppressor (TVS) diode array designed by Diodes Incorporated. This component is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), lightning, and other transient voltage events.
Key Features
- Dual-Line Protection: This device offers protection for two lines, making it an efficient solution for guarding data lines and I/O ports against transient voltage spikes.
- Low Clamping Voltage: It features a low clamping voltage, which ensures that any transient voltage is kept to a minimum, thereby providing superior protection for sensitive circuits.
- High Surge Capability: The MMBZ27VCL-7-F is capable of withstanding significant surge currents, ensuring reliable performance under extreme conditions.
- Low Leakage Current: With its low leakage current, this component ensures minimal power loss, which is essential for battery-powered devices.
- Compact Package: Encased in a small SOT-23 package, the MMBZ27VCL-7-F saves valuable board space and is suited for high-density circuit designs.
Applications
The versatility of the MMBZ27VCL-7-F makes it suitable for a wide range of applications, including:
- Portable Electronics
- Power Supplies
- Computer Peripherals
- Network Systems
- Telecommunication Devices
Specifications
Key specifications of the MMBZ27VCL-7-F include:
- Working Peak Reverse Voltage: 22V
- Breakdown Voltage Range: 24.4V to 26.9V
- Peak Pulse Power Dissipation: 40W (8/20μs waveform)
- ESD Rating: ±20kV (air), ±12kV (contact)
- Lead-Free, RoHS Compliant
- Halogen and Antimony Free "Green" Device
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The MMBZ27VCL-7-F is manufactured in state-of-the-art facilities, ensuring that it meets the stringent requirements of industrial standards. Its reliability and performance make it a preferred choice for designers looking to enhance the durability and longevity of their electronic systems.