EN
  • EN
  • DE

MMBZ15VAL-7

Part No MMBZ15VAL-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 12VWM 21VC SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MMBZ15V
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MMBZ15VALDITR, MMBZ15VALDICT, MMBZ15VAL7
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885329-MMBZ15VAL-7
Ultra Librarian 3D Model Ultra Librarian MMBZ15VAL-7 CAD Model

Description

Diodes Incorporated MMBZ15VAL-7 - Zener Voltage Regulator Diode

The MMBZ15VAL-7 from Diodes Incorporated is a robust voltage regulator diode designed to provide precise voltage regulation with a high degree of reliability. This Zener diode offers a nominal Zener voltage of 15V, making it suitable for a wide range of applications where voltage stabilization is crucial.

Constructed with a planar die, this surface-mount device is encapsulated in a small SOT-23 package, ensuring minimal space usage on a printed circuit board (PCB) without compromising performance. The compact form factor makes it an excellent choice for high-density electronic assemblies where space is at a premium.

The MMBZ15VAL-7 is characterized by its low leakage current and excellent stability. It is designed to handle a power dissipation of 200mW, which, along with its thermal performance, ensures that the device operates effectively under various conditions. Its ability to absorb transient overvoltage makes it an essential component for protecting sensitive electronics against voltage spikes.

With its capability to operate within a wide temperature range of -55°C to +150°C, the MMBZ15VAL-7 is versatile for use in both commercial and industrial environments. Its robust design is complemented by its compliance with RoHS and REACH environmental standards, reflecting Diodes Incorporated's commitment to environmentally responsible manufacturing.

Applications for the MMBZ15VAL-7 are diverse and include voltage regulation for sensitive electronics, such as microprocessors, integrated circuits, and other digital components. It is also commonly used in consumer electronics, telecommunications equipment, and automotive systems where consistent voltage levels are necessary for optimal performance.

Overall, the MMBZ15VAL-7 Zener diode from Diodes Incorporated is a reliable and efficient solution for circuit protection and voltage regulation. Its small footprint, combined with high performance and environmental compliance, makes it a preferred choice for engineers and designers looking to enhance the stability and longevity of their electronic products.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1894 $57.7670
745+ $0.1559 $116.1455
1,150+ $0.1513 $173.9950
1,590+ $0.1455 $231.3450
2,050+ $0.1409 $288.8450
2,730+ $0.1271 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess