EN
  • EN
  • DE

MBRD10150CT-13

Part No MBRD10150CT-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 150V 5A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) @ If 890mV @ 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 150V
Operating Temperature - Junction -55°C ~ 175°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package TO-252, (D-Pak)
Manufacturer Homepage www.diodes.com
Win Source Part Number 715199-MBRD10150CT-13
Popularity Medium
Supply and Demand Status Balance
Family Name MBRD10150CT
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MBRD10150CT-13 CAD Model

Description

Product Overview: MBRD10150CT-13 from Diodes Incorporated

The MBRD10150CT-13 is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, renowned for its efficiency and reliability in a wide range of power conversion applications. This rectifier is particularly suitable for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection circuits.

Key Features

  • Voltage Rating: The MBRD10150CT-13 has a maximum repetitive peak reverse voltage (V<sub>RRM) of 150 volts, making it suitable for high voltage operations.
  • Current Capacity: It boasts a high forward continuous current (I<sub>F) of 10 amperes, which allows it to handle significant power without overheating.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component ensures high efficiency, which is crucial for minimizing power loss in the form of heat.
  • High-Temperature Operation: The MBRD10150CT-13 can operate at junction temperatures ranging from -55°C to +150°C, making it reliable in extreme conditions.
  • Package: It comes in a DPAK package, which is not only compact but also offers excellent power density for its size.
  • Guard Ring Die Construction: The guard ring design provides transient over-voltage protection, enhancing the durability of the device.

Applications

The versatility of the MBRD10150CT-13 allows it to be used in various applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Automotive applications
  • Telecommunications systems
  • Industrial power systems
  • LED lighting solutions

Quality and Environmental Compliance

Diodes Incorporated is committed to delivering high-quality products that meet rigorous industry standards. The MBRD10150CT-13 is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, reflecting the company's dedication to environmental responsibility. Customers can trust in the reliability and environmental safety of this Schottky barrier rectifier.

With its robust design and superior performance characteristics, the MBRD10150CT-13 from Diodes Incorporated stands out as a top choice for designers and engineers looking for a dependable rectifying solution.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2766 $51.1710
445+ $0.2270 $101.0150
685+ $0.2199 $150.6315
940+ $0.2128 $200.0320
1,220+ $0.2057 $250.9540
1,630+ $0.1844 $300.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess