Introducing the MBR1035 Schottky Rectifier from Diodes Incorporated
The MBR1035 is a robust and highly efficient Schottky rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to meet the needs of high-performance power supply applications that demand compact size, high efficiency, and reliability.
The MBR1035 is characterized by its low forward voltage drop, which significantly reduces power loss and improves efficiency. With a forward current rating of 10A and a peak repetitive reverse voltage of 35V, the MBR1035 is capable of handling moderate power requirements in a variety of electronic circuits.
Key Features of MBR1035:
- Low Power Loss: The Schottky barrier technology ensures a low forward voltage drop, typically around 0.55V, which translates to reduced power loss during operation.
- High Efficiency: With its ability to switch at high frequencies while maintaining low power loss, the MBR1035 is suitable for high-efficiency power supplies.
- High Surge Capability: The device is capable of withstanding surge currents, making it reliable for applications where transient overvoltage conditions may occur.
- Robust Construction: Packaged in a TO-220AB package, the MBR1035 offers a sturdy build that ensures a long operational life even under stressful conditions.
Applications:
The MBR1035 Schottky rectifier is ideal for a range of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Its compact footprint and high-efficiency operation make it a preferred choice for engineers and designers looking to optimize their power management systems. The MBR1035 is also RoHS compliant, adhering to the latest environmental standards, which ensures that it meets global regulatory requirements for hazardous substance control.
With the MBR1035, Diodes Incorporated continues to demonstrate its commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a new power supply or looking to improve an existing system, the MBR1035 Schottky rectifier is an excellent choice for achieving high performance and energy efficiency.