EN
  • EN
  • DE

GDZ3V9LP3-7

Part No GDZ3V9LP3-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 250MW 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 21 Weeks
Features Zener Diode 3.9 V 250 mW - Surface Mount X3-DFN0603-2
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package X3-DFN0603-2
Family Name GDZ3V9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number GDZ3V9LP3-7DICT, GDZ3V9LP3-7DITR, GDZ3V9LP3-7DIDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872722-GDZ3V9LP3-7
Ultra Librarian 3D Model Ultra Librarian GDZ3V9LP3-7 CAD Model

Description

        

The GDZ3V9LP3-7 from Diodes Incorporated is a high-performance Zener diode designed for voltage regulation and voltage reference applications. This small signal Zener is optimized for operation at a nominal Zener voltage of 3.9V, making it suitable for a wide range of electronic circuits requiring precise voltage control.

        

Key Features

    
            
  • Zener Voltage: The device features a 3.9V Zener voltage, which provides a stable reference voltage for various applications.
  •         
  • Power Dissipation: With a power dissipation of 200mW, the GDZ3V9LP3-7 can absorb a moderate amount of power without overheating, ensuring reliability in operation.
  •         
  • Package: Enclosed in a small and compact SOD-523 package, this Zener diode is ideal for space-constrained applications.
  •         
  • Low Leakage Current: The diode exhibits low leakage current characteristics, improving the overall efficiency of the circuit in which it is used.
  •         
  • High Surge Capability: It is capable of withstanding surge currents, protecting circuits from voltage spikes and transient events.
  •         
  • RoHS Compliant: The GDZ3V9LP3-7 is RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances.
  •     
        

Applications

    

The GDZ3V9LP3-7 Zener diode is versatile and can be used in a variety of electronic applications, including:

    
            
  • Power supply regulation
  •         
  • Voltage reference in analog circuits
  •         
  • Overvoltage protection circuits
  •         
  • Switching power supplies
  •         
  • Consumer electronics
  •     
        

Quality and Reliability

    

Diodes Incorporated is known for its commitment to quality and reliability, and the GDZ3V9LP3-7 is no exception. Manufactured with high-quality materials and subject to rigorous testing, this Zener diode ensures consistent performance and durability across a wide range of operating conditions.

        

For detailed specifications, application notes, and additional information, engineers and designers are advised to consult the GDZ3V9LP3-7 datasheet available on the Diodes Incorporated website or through authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0870 $57.8550
1,620+ $0.0714 $115.6680
2,505+ $0.0692 $173.3460
3,450+ $0.0670 $231.1500
4,465+ $0.0647 $288.8855
5,980+ $0.0580 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 379,990 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess