EN
  • EN
  • DE

GBJ1504

Part No GBJ1504
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 15A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 400V 15A GBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 7.5A
Current - Reverse Leakage at Vr 10μA at 400V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBJ
Supplier Device Package GBJ
Family Part Number GBJ1504
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1176903-GBJ1504
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBJ1504 CAD Model

Description

GBJ1504 Bridge Rectifier from Diodes Incorporated

The GBJ1504 is a high-quality bridge rectifier produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is designed to offer efficient and reliable rectification for alternating current (AC) to direct current (DC) conversion. The GBJ1504 is an essential element in various electronic applications, including power supplies, battery charging systems, and other electronic devices that require a steady DC voltage.

Key Features

  • High Current Capacity: The GBJ1504 is capable of handling a high forward current of 15A, making it suitable for applications with substantial power requirements.
  • Peak Repetitive Reverse Voltage: It has a peak repetitive reverse voltage (VRRM) of 400V, providing a good margin for overvoltage conditions, ensuring stability and longevity of the device.
  • Low Forward Voltage Drop: With a low forward voltage drop, this bridge rectifier ensures high efficiency, which is crucial for minimizing energy losses in power conversion processes.
  • Isolation Voltage: The GBJ1504 offers an isolation voltage of 1500V, which is an excellent feature for applications that require electrical isolation between the input and output.
  • Package: Housed in a GBJ package, it provides a compact footprint and is designed for through-hole mounting, facilitating easy installation and soldering onto PCBs.

Applications

The GBJ1504 is versatile and can be used in a wide range of applications, such as:

  • Switch-mode power supplies (SMPS)
  • Adapters and battery chargers
  • Office equipment power supplies
  • LED lighting applications
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for their commitment to quality and reliability, and the GBJ1504 is no exception. It is constructed with high-grade materials and undergoes rigorous testing to ensure it meets industry standards for performance and durability. The GBJ1504 is a testament to Diodes Incorporated's dedication to providing components that excel in both functionality and longevity.

For detailed specifications and application notes, engineers and designers are encouraged to consult the GBJ1504 datasheet available on the Diodes Incorporated website or through authorized distributors.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3104 $51.2160
395+ $0.2547 $100.6065
610+ $0.2468 $150.5480
840+ $0.2388 $200.5920
1,085+ $0.2309 $250.5265
1,450+ $0.2070 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess