EN
  • EN
  • DE

FNC500144

Part No FNC500144
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM7050 T&
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Base Resonator Crystal
Type XO (Standard)
Frequency 125.003125MHz
Output CMOS
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804616-FNC500144
Ultra Librarian 3D Model Ultra Librarian FNC500144 CAD Model

Description

Introducing Product FNC500144 by Diodes Incorporated

Diodes Incorporated is proud to present the FNC500144, a cutting-edge semiconductor component designed to meet the high demands of modern electronic applications. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for a variety of industries including automotive, computing, consumer electronics, and industrial markets.

Key Features

  • High Performance: The FNC500144 is engineered to deliver top-notch performance, ensuring efficient operation in a range of electronic circuits.
  • Durability: Manufactured with robust materials, this product stands up to the rigors of daily use, making it a durable choice for long-term applications.
  • Energy Efficiency: With a design focused on minimizing power consumption, the FNC500144 is an energy-efficient solution that can help reduce overall system power draw.
  • Compact Design: The small form factor of the FNC500144 makes it ideal for space-constrained applications, allowing for greater flexibility in circuit design.
  • Thermal Management: This product is designed with effective thermal properties to ensure it operates within safe temperature ranges, even under high-load conditions.

Applications

The versatility of the FNC500144 allows it to be used in a wide array of applications. Its reliability and efficiency make it particularly well-suited for:

  • Power management systems
  • Automotive electronics
  • Portable and wearable devices
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability

Diodes Incorporated ensures that each FNC500144 component is subject to rigorous testing and quality control measures. This guarantees that customers receive a product that not only meets but exceeds industry standards for quality and reliability.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the FNC500144 into their projects. Diodes Incorporated's dedicated support team is also available to provide expert assistance and answer any questions regarding the product's features and usage.

With its combination of performance, efficiency, and compact size, the FNC500144 from Diodes Incorporated is an excellent choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8554 $51.3240
145+ $0.7019 $101.7755
225+ $0.6800 $153.0000
305+ $0.6580 $200.6900
395+ $0.6361 $251.2595
530+ $0.5703 $302.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess