The FMMZ5236TA from Diodes Incorporated is a high-quality Zener diode designed for a wide range of applications. This small-signal Zener diode offers a nominal Zener voltage of 7.5V, making it suitable for voltage regulation and voltage reference purposes in various electronic circuits. Manufactured with precision and reliability in mind, this component ensures stable performance and is an excellent choice for designers looking for consistent voltage clamping characteristics.
Key Features
- Zener Voltage: The device provides a Zener voltage of 7.5V, which is ideal for a variety of voltage regulation applications.
- Power Dissipation: With a power dissipation of 500mW, the FMMZ5236TA can handle moderate levels of power, making it suitable for many electronic circuits.
- Package: Housed in a SOD-123 package, the device is compact and suitable for high-density circuit designs.
- High Stability: The Zener diode offers excellent stability and reliability over its entire operating range, ensuring consistent performance.
- Wide Operating Temperature Range: The device can operate over a broad temperature range from -55°C to +150°C, accommodating various environmental conditions.
Applications
The FMMZ5236TA is versatile and can be used in various applications, including:
- Voltage regulation in power supplies
- Protection circuits
- Switching operations
- Digital logic circuitry
- Consumer electronics
Product Specifications
Parameter
Value
Zener Voltage (V<sub>Z)
7.5V
Power Dissipation (P<sub>D)
500mW
Package
SOD-123
Operating Temperature Range
-55°C to +150°C
The FMMZ5236TA Zener diode is a testament to Diodes Incorporated's commitment to providing components that offer a balance between performance and size, catering to the needs of modern electronic device manufacturers.