EN
  • EN
  • DE
  • IT

FMMT494QTC

Part No FMMT494QTC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 120V 1A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 120 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 250mA, 10V
Power - Max 500 mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 131625-FMMT494QTC
Ultra Librarian 3D Model Ultra Librarian FMMT494QTC CAD Model

Description

Introducing the FMMT494QTC Transistor from Diodes Incorporated

The FMMT494QTC is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This particular transistor is part of their vast array of semiconductor products tailored for efficient electronic applications. It is housed in a compact SOT-23 package, making it suitable for surface-mounted design requirements.

Key Features and Benefits

  • High Current Gain Bandwidth Product: The FMMT494QTC boasts a high transition frequency, making it ideal for amplification of high-speed signals.
  • Low Saturation Voltage: This transistor has been engineered to have a low collector-emitter saturation voltage, which ensures lower power loss and improved efficiency in switching applications.
  • High Continuous Collector Current: With the ability to support a high continuous collector current, the FMMT494QTC is suitable for driving larger loads, making it versatile for various electronic circuits.
  • Robust Thermal Performance: The SOT-23 package provides excellent thermal performance, ensuring reliability even under conditions of high power dissipation.
  • Lead-Free and RoHS Compliant: Diodes Incorporated is committed to environmental sustainability, and the FMMT494QTC is both lead-free and RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The versatile nature of the FMMT494QTC transistor allows it to be used in a wide range of applications, including but not limited to:

  • Switching regulators
  • Power management circuits
  • Signal amplification
  • Motor control circuits
  • Audio amplifiers

Engineers and designers can rely on the FMMT494QTC for its consistent performance and Diodes Incorporated's reputation for quality. Whether for consumer electronics, automotive, or industrial applications, this transistor is an excellent choice for designs requiring a compact, high-performance NPN BJT.

Conclusion

With its impressive electrical characteristics and its suitability for a variety of applications, the FMMT494QTC from Diodes Incorporated represents a reliable and efficient solution for modern electronic designs. Its compact form factor, high-speed performance, and compliance with environmental standards make it a smart choice for your next project.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess