EN
  • EN
  • DE

FL4000187

Part No FL4000187
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 40.0000MHZ 11.5PF SMD / 40 MHz ±7ppm Crystal 11.5pF 30 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FL
Package Tape & Reel
Product Status Active
Type MHz Crystal
Frequency 40 MHz
Frequency Stability ±10ppm
Frequency Tolerance ±7ppm
Load Capacitance 11.5pF
ESR (Equivalent Series Resistance) 30 Ohms
Operating Mode Fundamental
Temperature Range - Operating -20°C ~ 90°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.78mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 872033-FL4000187
Ultra Librarian 3D Model Ultra Librarian FL4000187 CAD Model

Description

The FL4000187 is a high-performance, versatile electronic component designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This product is specifically engineered to cater to a wide array of applications, ranging from power management to signal conditioning in various electronic devices.

Key Features

  • High Efficiency: The FL4000187 is built to offer maximum efficiency in its operation, ensuring energy savings and prolonged battery life in portable applications.
  • Compact Design: With its small footprint, the FL4000187 is ideal for space-constrained applications, allowing designers to minimize the size of their end products without compromising on performance.
  • Robust Performance: Engineered for durability, the FL4000187 can withstand harsh operating conditions, making it suitable for industrial and automotive applications.
  • Versatility: This product is designed to be used in a variety of circuits, providing flexibility in its integration with other components and systems.
  • Low Power Consumption: The FL4000187 operates with minimal power wastage, which is critical for energy-sensitive designs.

Applications

The FL4000187 is a highly adaptable component that can be employed in numerous applications. It is commonly used in:

  • Power supply modules
  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive electronics, including infotainment systems and electronic control units (ECUs)
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability

Diodes Incorporated is committed to providing products of the highest quality and reliability. The FL4000187 is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards expected by customers in various industries. This commitment to quality ensures that the FL4000187 not only performs to its specifications but also delivers consistent and reliable performance over its operational lifespan.

For detailed specifications, application notes, and additional resources, customers are advised to consult the official datasheet and product documentation provided by Diodes Incorporated.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess