EN
  • EN
  • DE

FL3330003

Part No FL3330003
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 33.333333MHZ 8PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FL
Package Tape & Reel
Product Status Active
Type MHz Crystal
Frequency 33.333333 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.78mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 1378428-FL3330003
Ultra Librarian 3D Model Ultra Librarian FL3330003 CAD Model

Description

Introducing Product FL3330003 from Diodes Incorporated

Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products, presents the FL3330003, a versatile and robust component designed for a wide array of applications. The FL3330003 is part of Diodes Incorporated’s extensive range of diode-based solutions, tailored to meet the rigorous demands of the electronics industry.

The FL3330003 stands out with its exceptional performance characteristics. It is engineered to deliver high efficiency and reliability, making it an ideal choice for designers looking to optimize their power management systems. This product is especially suitable for applications that require precise voltage regulation, swift switching capabilities, and long-term durability.

Key Features of the FL3330003:

  • High Current Capacity: The FL3330003 is capable of handling significant current levels, ensuring stable operation even under heavy load conditions.
  • Low Power Loss: Designed with efficiency in mind, it minimizes power loss, which is crucial for energy-sensitive designs.
  • Thermal Stability: With excellent thermal properties, the FL3330003 maintains consistent performance over a broad temperature range.
  • Robust Construction: The build quality of this product allows it to withstand mechanical stress and harsh environmental conditions, contributing to its longevity.

Whether it's for consumer electronics, automotive systems, industrial equipment, or communication devices, the FL3330003 is a component that engineers can rely on. Its compact form factor also makes it an excellent choice for space-constrained applications, without compromising on power or performance.

Diodes Incorporated ensures that the FL3330003, like all their products, meets the highest standards of quality and compliance. This product is RoHS compliant and adheres to international regulations, ensuring both environmental friendliness and safety for end-users.

In summary, the FL3330003 from Diodes Incorporated represents a blend of innovation, quality, and performance, delivering a reliable and cost-effective solution for a multitude of electronic applications. With its superior design and technical excellence, it stands as a testament to Diodes Incorporated's commitment to advancing semiconductor technology.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess