EN
  • EN
  • DE

FK2600010

Part No FK2600010
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM3225 T& / XO (Standard) Oscillator 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ FK
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.045" (1.15mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1186317-FK2600010
Ultra Librarian 3D Model Ultra Librarian FK2600010 CAD Model

Description

Product Overview

Product FK2600010 by Diodes Incorporated is a high-performance, compact semiconductor device designed for a wide range of electronic applications. This product is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to develop advanced electronic systems.

Key Features

  • High Current Capacity: FK2600010 is capable of handling significant current levels, which makes it suitable for power management applications.
  • Low Power Consumption: This product is designed to operate with minimal power wastage, ensuring energy-efficient operation and longer battery life in portable devices.
  • Durable Construction: The robust design of FK2600010 ensures that it can withstand harsh operating conditions, including high temperatures and voltage fluctuations.
  • Compact Form Factor: Its small size allows for easy integration into space-constrained designs without compromising performance.
  • High-Speed Switching: FK2600010 offers fast switching capabilities, which is essential for applications requiring quick response times, such as high-frequency circuits.

Applications

Due to its versatile nature, the FK2600010 is suitable for a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Motor control units
  • LED lighting systems
  • Portable electronic devices

Technical Specifications

The FK2600010 boasts an array of technical specifications that underscore its performance capabilities:

  • Maximum Continuous Current: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Provided in a user-friendly package for easy mounting
  • Compliance: Meets industry standards for safety and performance

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The FK2600010 is backed by the company's comprehensive technical support and is manufactured in facilities that comply with international quality standards. Customers can rely on Diodes Incorporated for consistent performance and durability.

For more detailed information, including pricing and availability, please visit the Diodes Incorporated website or contact their sales and support team.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8847 $61.9290
160+ $0.7253 $116.0480
250+ $0.7034 $175.8500
340+ $0.6803 $231.3020
440+ $0.6584 $289.6960
590+ $0.5902 $348.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess